4 Position Circular Connector Plug, Female Sockets Solder Cup
CONN PLUG FMALE 4P SOLDER CUP Product overview: 97-3108B-22-22S from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3108B-22-22S can be used for catalog matching and distributor lookup.
MIL-5015 97 THREADED
Win Source Part Number: 1041505-97-3108B-22-
Category: Connectors, Interconnects>Circul
Series: 97
Number of Positions: 4
Color: Olive Drab
Features: Coupling Nut, Rotatable
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Automotive, Industrial
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 22-22
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Diallyl Phthalate (DAP)
Alternative Parts (Cross-Reference): MS3106A22-22S; MS3106E22-22S; MS3106F22-22S; MS3108E20-19S; 97-3106A-18-10S; MS3106E18-10S97-3108
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: U10-820172-22S,97310
Base Product Number: 97-3108B22
RoHS Status: RoHS non-compliant
Primary Material: Metal
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE, PRODUCT RANGE:97 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED, INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3108B-22-22S-ND | 436-97-3108B-22-22S | 97-3108B-22-22S | 1041505-97-3108B-22-22S | 15977455 | 70109813 | 92F5612 |
| Product Name | Circular Connector Assemblies | Electronic Connector | MIL Spec Connector - MIL-DTL 5015, I | Connectors, Interconnects - Circular Connectors | Plug/Receptacle | connector,metal circ,rt angle plug,size22,4 #8 solder socket cont,olive drab | Circular Connector Plug, Size 22, 4 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Automotive Connector; Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle | Free Hanging | ||||
| Termination | Solder Cup | Solder Cup | Solder | ||||
| Voltage Rating | 700 volts | 500 to 700 volts |