Amphenol Corporation Latch-N-Lok™ 98028-8041LF

Description
Latch-N-Lok™, 2x4 360 degree Shielded Cable Plug Connector Kit without PV's, Rear Exit, Enhanced Shield, Black, Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 98028-8041LF.
Request a Quote Datasheet
Description
Latch-N-Lok™, 2x4 360 degree Shielded Cable Plug Connector Kit without PV's, Rear Exit, Enhanced Shield, Black, Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 98028-8041LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latch-N-Lok™ - 98028-8041LF - Amphenol Communications Solutions
Nashua, NH, United States
Latch-N-Lok™
98028-8041LF
Latch-N-Lok™ 98028-8041LF
Latch-N-Lok™, 2x4 360 degree Shielded Cable Plug Connector Kit without PV's, Rear Exit, Enhanced Shield, Black, Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 98028-8041LF.

Latch-N-Lok™, 2x4 360 degree Shielded Cable Plug Connector Kit without PV's, Rear Exit, Enhanced Shield, Black, Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 98028-8041LF.

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-98028-8041LF
Electronic Connector 2027-98028-8041LF
Conn Housing PL 8 POS Crimp ST Cable Mount Black Bag Product overview: 98028-8041LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98028-8041LF can be used for catalog matching and distributor lookup.

Conn Housing PL 8 POS Crimp ST Cable Mount Black Bag Product overview: 98028-8041LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98028-8041LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-98028-8041LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-98028-8041LF-ND
Rectangular Connector Housings 609-98028-8041LF-ND
"8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1169207-98028-8041LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1169207-98028-8041LF
Connectors, Interconnects - Rectangular Connectors - Housings 1169207-98028-8041LF
Win Source Part Number: 1169207-98028-8041LF Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: LATCH-N-LOK™ Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Features: Shielded Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 50 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 980288041LF; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.6000 Mfr: Amphenol ICC (FCI) Other Names: 609-98028-8041LF,980 28-8041LF-ND Base Product Number: 98028

Win Source Part Number: 1169207-98028-8041LF
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: LATCH-N-LOK™
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Black
Features: Shielded
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 980288041LF;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Mfr: Amphenol ICC (FCI)
Other Names: 609-98028-8041LF,98028-8041LF-ND
Base Product Number: 98028

Buy Now Datasheet
2X4 Lnl 360 Degree-98028-8041Lf / Bag Rohs Compliant Amphenol Communications Solutions - 06M2962 - Newark, An Avnet Company
Chicago, IL, United States
2X4 Lnl 360 Degree-98028-8041Lf / Bag Rohs Compliant Amphenol Communications Solutions
06M2962
2X4 Lnl 360 Degree-98028-8041Lf / Bag Rohs Compliant Amphenol Communications Solutions 06M2962
2X4 LNL 360 DEGREE-98028-8041LF / Bag RoHS Compliant: Yes

2X4 LNL 360 DEGREE-98028-8041LF / Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 98028-8041LF 2027-98028-8041LF 609-98028-8041LF-ND 1169207-98028-8041LF 06M2962
Product Name Latch-N-Lok™ Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings 2X4 Lnl 360 Degree-98028-8041Lf / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1029-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Nicomatic North America
View Details