Amphenol Corporation Circular Connector Housings 97-4102A-22-14P(621)

Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet
Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 339-97-4102A-22-14P(621)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-4102A-22-14P(621)-ND
Circular Connector Housings 339-97-4102A-22-14P(621)-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
Circular Connectors - 97-4102A-22-14P(621) - 1083615-97-4102A-22-14P(621) - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 97-4102A-22-14P(621)
1083615-97-4102A-22-14P(621)
Circular Connectors - 97-4102A-22-14P(621) 1083615-97-4102A-22-14P(621)
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083615-97-4102A-22- 14P(621) Number of Positions: 19 Connector Type: Circular, Pin Termination: Crimp Contact Material: Copper Number of Contacts: 19 Gender: Female Approvals: CSA, UL Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Military Standard: MIL-DTL-5015 Body Material: Aluminium Contact Gender: Male Plating: Zinc Categories: Circular Connectors Case / Package: Metal Shell Material: Aluminium Alternative Parts (Cross-Reference): 97-4102A-22-14S(662) ; 75-68222-14P; 75-68222-14S; MBG19R-1; 192993-0074; VG95234B2-22-14SN97- 4102A22-14P(621); 97-4102A22-14P-621; 97-4102A2214P621; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Contact Style: Pin

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083615-97-4102A-22-14P(621)
Number of Positions: 19
Connector Type: Circular, Pin
Termination: Crimp
Contact Material: Copper
Number of Contacts: 19
Gender: Female
Approvals: CSA, UL
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Military Standard: MIL-DTL-5015
Body Material: Aluminium
Contact Gender: Male
Plating: Zinc
Categories: Circular Connectors
Case / Package: Metal
Shell Material: Aluminium
Alternative Parts (Cross-Reference): 97-4102A-22-14S(662); 75-68222-14P; 75-68222-14S; MBG19R-1; 192993-0074; VG95234B2-22-14SN97-4102A22-14P(621); 97-4102A22-14P-621; 97-4102A2214P621;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Contact Style: Pin

Buy Now
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
436-97-4102A-22-14P(621)
Automotive Electronic Connector 436-97-4102A-22-14P(621)
Conn Circular PIN 19 POS Crimp ST Box Mount 19 Terminal 1 Port Automotive Medical Product overview: 97-4102A-22-14P(621) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-4102A-22-14P( 621) can be used for catalog matching and distributor lookup.

Conn Circular PIN 19 POS Crimp ST Box Mount 19 Terminal 1 Port Automotive Medical Product overview: 97-4102A-22-14P(621) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-4102A-22-14P(621) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
connector,metal circ,box recept,size 22,for 19#16 crimp pin contact,black finish
70110139
connector,metal circ,box recept,size 22,for 19#16 crimp pin contact,black finish 70110139
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish, (Accessories Are on Page , , and ) Specifications Standard Shell Finish: Black Zinc Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (621) Finish, (Accessories Are on Page , , and )
    Specifications
  • Standard Shell Finish: Black Zinc
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-4102A-22-14P(621)-ND 1083615-97-4102A-22-14P(621) 97-4102A-22-14P(621) 436-97-4102A-22-14P(621) 70110139
Product Name Circular Connector Housings Circular Connectors - 97-4102A-22-14P(621) Automotive Electronic Connector connector,metal circ,box recept,size 22,for 19#16 crimp pin contact,black finish
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector
Mounting Panel Mount SMD (SMT) Flanged
Termination Crimp Crimp Crimp
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SMPTE Hybrid Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details