Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-4106A-16S-1S(621)

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-4106A-16S-1S(621) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-4106A-16S-1S(621)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-4106A-16S-1S(621)
RECEPT

RECEPT

Buy Now
Circular Connector Housings - 339-97-4106A-16S-1S(621)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-4106A-16S-1S(621)-ND
Circular Connector Housings 339-97-4106A-16S-1S(621)-ND
CONN PLUG FMALE 7POS SILV CRIMP

CONN PLUG FMALE 7POS SILV CRIMP

Buy Now Datasheet
Fort Worth, TX, USA
connector,metal circ,str plug,size 16s,for 7#16 crimp socket cont,black finish
70110502
connector,metal circ,str plug,size 16s,for 7#16 crimp socket cont,black finish 70110502
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish, (Accessories Are on Page , , and ) Specifications Standard Shell Finish: Black Zinc Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (621) Finish, (Accessories Are on Page , , and )
    Specifications
  • Standard Shell Finish: Black Zinc
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-4106A-16S-1S(621) 339-97-4106A-16S-1S(621)-ND 70110502
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings connector,metal circ,str plug,size 16s,for 7#16 crimp socket cont,black finish
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-097-0273-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details