AB INS KIT 36-10S 48#16
AI-97-INSERT 36-10S
Connector
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, SOCKET, 48WAY, SOLDER; Product Range:97 Series; No. of Contacts:48Contacts;
Circular Connector Insert, Mil-C-5015 Equivalent, 48, Socket, Solder, 36, 36-10 RoHS Compliant: No
Silver Contact Plating, Amphenol® 97 Series Connectors
| PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-36-10S | 97-36-10S | 97-36-10S | 339-97-36-10S-ND | 05F2077 | 97J5803 | 70141431 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Connector Accessories | Circular Insert, Socket, 48Way, Solder; Product Range Amphenol Industrial | Circular Connector Insert, Mil-C-5015 Equivalent, 48, Socket, Solder, 36, 36-10 Rohs Compliant Amphenol Industrial | connector comp,insert only,size 36,blueinsul,48 #16 solder cup socket contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | |||||
| Contact Size (AWG) | 16 AWG | 16 AWG |