Amphenol Corporation Circular Connector Housings 97-4106A-22-14S(621)

Description
CONN PLUG FMALE 19POS SILV CRIMP
Request a Quote Datasheet
Description
CONN PLUG FMALE 19POS SILV CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 339-97-4106A-22-14S(621)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-4106A-22-14S(621)-ND
Circular Connector Housings 339-97-4106A-22-14S(621)-ND
CONN PLUG FMALE 19POS SILV CRIMP

CONN PLUG FMALE 19POS SILV CRIMP

Buy Now Datasheet
Connector

Connector

Buy Now
Fort Worth, TX, USA
connector,metal circ,str plug,size 22,for 19 #16 crimp socket cont,black finish
70110524
connector,metal circ,str plug,size 22,for 19 #16 crimp socket cont,black finish 70110524
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (621) Finish, (Accessories Are on Page , , and ) Specifications Standard Shell Finish: Black Zinc Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (621), which black zinc.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (621) Finish, (Accessories Are on Page , , and )
    Specifications
  • Standard Shell Finish: Black Zinc
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-4106A-22-14S(621)-ND 97-4106A-22-14S(621) 70110524
Product Name Circular Connector Housings connector,metal circ,str plug,size 22,for 19 #16 crimp socket cont,black finish
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products