Amphenol Industrial Circular Connector Assemblies 97-36-9P

Description
31 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet
Description
31 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-36-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-36-9P-ND
Circular Connector Assemblies 339-97-36-9P-ND
31 Position Circular Connector Insert, Male Pins Solder Cup

31 Position Circular Connector Insert, Male Pins Solder Cup

Buy Now Datasheet
Circular Insert, Pin, 47Way, Solder; Product Range Amphenol Industrial - 96F6015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 47Way, Solder; Product Range Amphenol Industrial
96F6015
Circular Insert, Pin, 47Way, Solder; Product Range Amphenol Industrial 96F6015
CIRCULAR INSERT, PIN, 47WAY, SOLDER; Product Range:97 Series; No. of Contacts:47Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 47WAY, SOLDER; Product Range:97 Series; No. of Contacts:47Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
connector insert,size 36,blue insul,1#4,2#8,14#12,14#16 solder cup pin contact
70141536
connector insert,size 36,blue insul,1#4,2#8,14#12,14#16 solder cup pin contact 70141536
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-36-9P-ND 96F6015 70141536
Product Name Circular Connector Assemblies Circular Insert, Pin, 47Way, Solder; Product Range Amphenol Industrial connector insert,size 36,blue insul,1#4,2#8,14#12,14#16 solder cup pin contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products