Amphenol Industrial
Circular Connector Accessories
97-60-14(621)
Description
MIL-5015 97 THREADED CAP
Request a Quote
Email Supplier
Datasheet
Description
MIL-5015 97 THREADED CAP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
339-97-60-14(621)-ND |
|
Product Name
|
Circular Connector Accessories |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers