Amphenol Industrial Circular Connector Housings 97-4106A-16S-1P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - 339-97-4106A-16S-1P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-4106A-16S-1P-ND
Circular Connector Housings 339-97-4106A-16S-1P-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-4106A-16S-1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-4106A-16S-1P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-4106A-16S-1P
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Fort Worth, TX, USA
connector,metal circ,str plug,size 16s,for 7 #16 crimp pin contact,clear finish
70108707
connector,metal circ,str plug,size 16s,for 7 #16 crimp pin contact,clear finish 70108707
97 Series Crimp Type Straight Rear Release Plug The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

97 Series Crimp Type Straight Rear Release Plug
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page )
    Specifications
  • Standard Shell Finish: Clear Chromate Over Cadmium Plate
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Industrial - 25H5319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Industrial
25H5319
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Industrial 25H5319
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16S-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:16S-1 RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 7, Pin Rohs Compliant Amphenol Industrial - 24C9057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 7, Pin Rohs Compliant Amphenol Industrial
24C9057
Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 7, Pin Rohs Compliant Amphenol Industrial 24C9057
Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 7, Pin RoHS Compliant: No

Circular Connector, Threaded, Crimp, Circular Industrial, MIL - C - 5015 Series, Plug, 7, Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-4106A-16S-1P 339-97-4106A-16S-1P-ND 97-4106A-16S-1P 70108707 25H5319 24C9057
Product Name Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,str plug,size 16s,for 7 #16 crimp pin contact,clear finish Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Industrial Circular Connector, Threaded, Crimp, Circular Industrial, Mil - C - 5015 Series, Plug, 7, Pin Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Crimp
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data