Amphenol Corporation Connectors Circular, Industrial - Metal, Shell Only 97-3108B-28(0850)

Description
SHELL
Request a Quote Datasheet
Description
SHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Shell Only - 97-3108B-28(0850) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Shell Only
97-3108B-28(0850)
Connectors Circular, Industrial - Metal, Shell Only 97-3108B-28(0850)
SHELL

SHELL

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 339-97-3108B-28(0850)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-3108B-28(0850)-ND
Circular Connector Housings 339-97-3108B-28(0850)-ND
MIL-5015 97 THREADED SHELL

MIL-5015 97 THREADED SHELL

Buy Now Datasheet
Connector Amphenol Industrial - 95AJ5754 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5754
Connector Amphenol Industrial 95AJ5754
CONNECTOR

CONNECTOR

Supplier's Site
connector comp,shell only,metal circular,rt angle plug,split bkshl,size 28,olive - 70141338 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,rt angle plug,split bkshl,size 28,olive
70141338
connector comp,shell only,metal circular,rt angle plug,split bkshl,size 28,olive 70141338
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3108B-28(0850) 97-3108B-28(0850) 339-97-3108B-28(0850)-ND 95AJ5754 70141338
Product Name Connectors Circular, Industrial - Metal, Shell Only Circular Connector Housings Connector Amphenol Industrial connector comp,shell only,metal circular,rt angle plug,split bkshl,size 28,olive
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details