Amphenol Corporation Circular Connector Housings 97-3108B-24(0850)

Description
MIL-5015 97 THREADED SHELL
Request a Quote Datasheet
Description
MIL-5015 97 THREADED SHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 339-97-3108B-24(0850)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-3108B-24(0850)-ND
Circular Connector Housings 339-97-3108B-24(0850)-ND
MIL-5015 97 THREADED SHELL

MIL-5015 97 THREADED SHELL

Buy Now Datasheet
connector comp,shell only,metal circular,rt angle plug,split bkshl,size 24,olive - 70141337 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,shell only,metal circular,rt angle plug,split bkshl,size 24,olive
70141337
connector comp,shell only,metal circular,rt angle plug,split bkshl,size 24,olive 70141337
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 339-97-3108B-24(0850)-ND 70141337
Product Name Circular Connector Housings connector comp,shell only,metal circular,rt angle plug,split bkshl,size 24,olive
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products