Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-36-10P

Description
AI-97-INSERT 36-10P
Request a Quote Datasheet
Description
AI-97-INSERT 36-10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-36-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-36-10P
Connectors Circular, Industrial - Metal, Insert Only 97-36-10P
AI-97-INSERT 36-10P

AI-97-INSERT 36-10P

Buy Now
Circular Connector Assemblies - 339-97-36-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-36-10P-ND
Circular Connector Assemblies 339-97-36-10P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
connector comp,insert only,size 36,blueinsul,48 #16 solder cup pin contact - 70141430 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 36,blueinsul,48 #16 solder cup pin contact
70141430
connector comp,insert only,size 36,blueinsul,48 #16 solder cup pin contact 70141430
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Pin, 48Way, Solder; Product Range Amphenol Industrial - 96F6017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 48Way, Solder; Product Range Amphenol Industrial
96F6017
Circular Insert, Pin, 48Way, Solder; Product Range Amphenol Industrial 96F6017
CIRCULAR INSERT, PIN, 48WAY, SOLDER; Product Range:97 Series; No. of Contacts:48Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 48WAY, SOLDER; Product Range:97 Series; No. of Contacts:48Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 36 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
Connector Amphenol Industrial - 95AJ5761 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Industrial
95AJ5761
Connector Amphenol Industrial 95AJ5761
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-36-10P 339-97-36-10P-ND 70141430 96F6017 95AJ5761
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies connector comp,insert only,size 36,blueinsul,48 #16 solder cup pin contact Circular Insert, Pin, 48Way, Solder; Product Range Amphenol Industrial Connector Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 106046-31-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details