L-com, Inc. 12x10x7" UL® Listed Weatherproof NEMA 4X Enclosure Only NB121007

Description
The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Remote wireless LAN Wi-Fi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage
Description
The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Remote wireless LAN Wi-Fi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage

Suppliers

Company
Product
Description
Supplier Links
12x10x7
North Andover, MA, United States
12x10x7" UL® Listed Weatherproof NEMA 4X Enclosure Only
NB121007
12x10x7" UL® Listed Weatherproof NEMA 4X Enclosure Only NB121007
The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color. Features Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Remote wireless LAN Wi-Fi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage

The box is a rugged UL Listed weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The molded in mounting lip (top and bottom) allow it to be wall mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in neutral beige color.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • One bag of MPS screws shipped loose inside each enclosure

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote wireless LAN Wi-Fi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB121007
Product Name 12x10x7" UL® Listed Weatherproof NEMA 4X Enclosure Only
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details