L-com, Inc. 10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate NB100805-KIT

Description
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. The NB100805-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate UL® Listed Molded fiberglass reinforced polyester enclosure NEMA Type 4X / IP65 rated Stainless steel quick release latch with padlock hasps Application Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet
Description
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. The NB100805-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate UL® Listed Molded fiberglass reinforced polyester enclosure NEMA Type 4X / IP65 rated Stainless steel quick release latch with padlock hasps Application Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate - NB100805-KIT - L-com, Inc.
North Andover, MA, United States
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate
NB100805-KIT
10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate NB100805-KIT
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. The NB100805-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specifications, click on the data sheet link below. Features Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate UL® Listed Molded fiberglass reinforced polyester enclosure NEMA Type 4X / IP65 rated Stainless steel quick release latch with padlock hasps Application Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations

The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance.
The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates.
The NB100805-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Includes blank aluminum mounting plate
  • UL® Listed Molded fiberglass reinforced polyester enclosure
  • NEMA Type 4X / IP65 rated
  • Stainless steel quick release latch with padlock hasps

Application

  • Corrosive environments
  • Hydraulic or pneumatic control installations
  • Remote Wireless LAN WiFi equipment installations
  • Protection of equipment from theft or damage
  • Rapid Deployment of Indoor and outdoor installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB100805-KIT
Product Name 10x8x5 Inch UL® Listed Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details