L-com, Inc. Rack Enclosure w/ Vented Rear Door 31.5" Outside Depth 44U 10-32 DRK19-44-31

Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Finished in a durable black textured powder coat 10-32 Threaded Rack Rails 2,500 lb. weight capacity for secure mounting of all your equipment Accommodates 19" panel widths Used to house cables, communication, A/V and Telco equipment Application Data Centers LAN aggregation MDF installations Network Infrastructure
Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Finished in a durable black textured powder coat 10-32 Threaded Rack Rails 2,500 lb. weight capacity for secure mounting of all your equipment Accommodates 19" panel widths Used to house cables, communication, A/V and Telco equipment Application Data Centers LAN aggregation MDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Rack Enclosure w/ Vented Rear Door 31.5
North Andover, MA, United States
Rack Enclosure w/ Vented Rear Door 31.5" Outside Depth 44U 10-32
DRK19-44-31
Rack Enclosure w/ Vented Rear Door 31.5" Outside Depth 44U 10-32 DRK19-44-31
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Finished in a durable black textured powder coat 10-32 Threaded Rack Rails 2,500 lb. weight capacity for secure mounting of all your equipment Accommodates 19" panel widths Used to house cables, communication, A/V and Telco equipment Application Data Centers LAN aggregation MDF installations Network Infrastructure

Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today!

Features

  • Finished in a durable black textured powder coat
  • 10-32 Threaded Rack Rails
  • 2,500 lb. weight capacity for secure mounting of all your equipment
  • Accommodates 19" panel widths
  • Used to house cables, communication, A/V and Telco equipment

Application

  • Data Centers
  • LAN aggregation
  • MDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DRK19-44-31
Product Name Rack Enclosure w/ Vented Rear Door 31.5" Outside Depth 44U 10-32
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - DNRR2384HDWB - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 90.13 inch (2289 mm)
Width 20 inch (508 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details