L-com, Inc. Fiber Sub Panel, Blank Sub Panel w/6 ST/FC Simplex Openings, Black FSP-STFC-BNK

Description
This panel provides 6 unpopulated openings allowing you to load it with ST or FC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Six Openings for ST or FC Simplex Coupler Openings. Offers the ability to mix and match different couplers offering complete design flexibility Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Description
This panel provides 6 unpopulated openings allowing you to load it with ST or FC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Six Openings for ST or FC Simplex Coupler Openings. Offers the ability to mix and match different couplers offering complete design flexibility Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, Blank Sub Panel w/6 ST/FC Simplex Openings, Black - FSP-STFC-BNK - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, Blank Sub Panel w/6 ST/FC Simplex Openings, Black
FSP-STFC-BNK
Fiber Sub Panel, Blank Sub Panel w/6 ST/FC Simplex Openings, Black FSP-STFC-BNK
This panel provides 6 unpopulated openings allowing you to load it with ST or FC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Six Openings for ST or FC Simplex Coupler Openings. Offers the ability to mix and match different couplers offering complete design flexibility Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

This panel provides 6 unpopulated openings allowing you to load it with ST or FC couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Six Openings for ST or FC Simplex Coupler Openings.
  • Offers the ability to mix and match different couplers offering complete design flexibility
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-STFC-BNK
Product Name Fiber Sub Panel, Blank Sub Panel w/6 ST/FC Simplex Openings, Black
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details