L-com, Inc. 14x12x7 Inch 48VDC PoE Powered Weatherproof & Insulated Enclosure with Heating System NB141207-4H0N

Description
Start with the Box... The box is a rugged weatherproof NEMA Type 4X insulated enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for hot or cold temperatures. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Sub-zero Applications The NB141207-4H0N enclosure is designed for use in sub-zero environments down to -30°F (-34°C). It features a 48 VDC thermostat controlled heating system that will along with the heat generated by an internal device such as an access point, maintain a nominal internal ambient temperature of +40°F (4°C). A single CAT5 cable provides power to the heating system from a remote mounted DC Injector and Power Supply which are included with the enclosure. An additional CAT5 cable would then be used to supply data and power to installed PoE equipment. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. This enclosure includes: (1) BT-CAT5-NB2 - DC Injector: used to supply heating system power to a single NB141207-4H0N Sub-Zero Heated Enclosure. (1) PS4870-25R - 70W Power Supply for BT-CAT5-NB2 DC Injector: 48VDC@70W, 110/220 VAC, 2.5mm DC Plug Additional Applications For applications requiring multiple enclosure installations we recommend purchasing the BT-CAT5-NB12. This rack mount DC Injector can supply power for up to 12 NB141207-4H0N-1 heated enclosures. Application Diagram Application Note: The Hyperlink NB141207-4H0N sub-zero NEMA enclosure uses a proprietary wiring pin out. The RJ-45 connectors on the NB141207-4H0N sub-zero NEMA enclosure or the Hyperlink sub-zero DC power injector, should never be connected to any other manufacturers equipment. Hyperlink Technologies, Inc. is not liable for any damage done to incompatible equipment due to misuse of the Hyperlink sub-zero NEMA equipment. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate & Thermostat-controlle d heating system Power provided to the heating system from remote mounted DC Injector and Power Supply (Included) Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Foam insulation to minimize heat loss in sub-zero installations Application Corrosive environments. Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment & Indoor/outdoor installations. 100% Foam insulated to minimize heat loss in sub-zero installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof NEMA Type 4X insulated enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for hot or cold temperatures. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Sub-zero Applications The NB141207-4H0N enclosure is designed for use in sub-zero environments down to -30°F (-34°C). It features a 48 VDC thermostat controlled heating system that will along with the heat generated by an internal device such as an access point, maintain a nominal internal ambient temperature of +40°F (4°C). A single CAT5 cable provides power to the heating system from a remote mounted DC Injector and Power Supply which are included with the enclosure. An additional CAT5 cable would then be used to supply data and power to installed PoE equipment. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. This enclosure includes: (1) BT-CAT5-NB2 - DC Injector: used to supply heating system power to a single NB141207-4H0N Sub-Zero Heated Enclosure. (1) PS4870-25R - 70W Power Supply for BT-CAT5-NB2 DC Injector: 48VDC@70W, 110/220 VAC, 2.5mm DC Plug Additional Applications For applications requiring multiple enclosure installations we recommend purchasing the BT-CAT5-NB12. This rack mount DC Injector can supply power for up to 12 NB141207-4H0N-1 heated enclosures. Application Diagram Application Note: The Hyperlink NB141207-4H0N sub-zero NEMA enclosure uses a proprietary wiring pin out. The RJ-45 connectors on the NB141207-4H0N sub-zero NEMA enclosure or the Hyperlink sub-zero DC power injector, should never be connected to any other manufacturers equipment. Hyperlink Technologies, Inc. is not liable for any damage done to incompatible equipment due to misuse of the Hyperlink sub-zero NEMA equipment. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate & Thermostat-controlle d heating system Power provided to the heating system from remote mounted DC Injector and Power Supply (Included) Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Foam insulation to minimize heat loss in sub-zero installations Application Corrosive environments. Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment & Indoor/outdoor installations. 100% Foam insulated to minimize heat loss in sub-zero installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 48VDC PoE Powered Weatherproof & Insulated Enclosure with Heating System - NB141207-4H0N - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 48VDC PoE Powered Weatherproof & Insulated Enclosure with Heating System
NB141207-4H0N
14x12x7 Inch 48VDC PoE Powered Weatherproof & Insulated Enclosure with Heating System NB141207-4H0N
Start with the Box... The box is a rugged weatherproof NEMA Type 4X insulated enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for hot or cold temperatures. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Sub-zero Applications The NB141207-4H0N enclosure is designed for use in sub-zero environments down to -30°F (-34°C). It features a 48 VDC thermostat controlled heating system that will along with the heat generated by an internal device such as an access point, maintain a nominal internal ambient temperature of +40°F (4°C). A single CAT5 cable provides power to the heating system from a remote mounted DC Injector and Power Supply which are included with the enclosure. An additional CAT5 cable would then be used to supply data and power to installed PoE equipment. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. This enclosure includes: (1) BT-CAT5-NB2 - DC Injector: used to supply heating system power to a single NB141207-4H0N Sub-Zero Heated Enclosure. (1) PS4870-25R - 70W Power Supply for BT-CAT5-NB2 DC Injector: 48VDC@70W, 110/220 VAC, 2.5mm DC Plug Additional Applications For applications requiring multiple enclosure installations we recommend purchasing the BT-CAT5-NB12. This rack mount DC Injector can supply power for up to 12 NB141207-4H0N-1 heated enclosures. Application Diagram Application Note: The Hyperlink NB141207-4H0N sub-zero NEMA enclosure uses a proprietary wiring pin out. The RJ-45 connectors on the NB141207-4H0N sub-zero NEMA enclosure or the Hyperlink sub-zero DC power injector, should never be connected to any other manufacturers equipment. Hyperlink Technologies, Inc. is not liable for any damage done to incompatible equipment due to misuse of the Hyperlink sub-zero NEMA equipment. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate & Thermostat-controlle d heating system Power provided to the heating system from remote mounted DC Injector and Power Supply (Included) Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Foam insulation to minimize heat loss in sub-zero installations Application Corrosive environments. Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment & Indoor/outdoor installations. 100% Foam insulated to minimize heat loss in sub-zero installations

Start with the Box...
The box is a rugged weatherproof NEMA Type 4X insulated enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for hot or cold temperatures. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Sub-zero Applications
The NB141207-4H0N enclosure is designed for use in sub-zero environments down to -30°F (-34°C). It features a 48 VDC thermostat controlled heating system that will along with the heat generated by an internal device such as an access point, maintain a nominal internal ambient temperature of +40°F (4°C). A single CAT5 cable provides power to the heating system from a remote mounted DC Injector and Power Supply which are included with the enclosure. An additional CAT5 cable would then be used to supply data and power to installed PoE equipment.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
This enclosure includes:

  • (1) BT-CAT5-NB2 - DC Injector: used to supply heating system power to a single NB141207-4H0N Sub-Zero Heated Enclosure.
  • (1) PS4870-25R - 70W Power Supply for BT-CAT5-NB2 DC Injector: 48VDC@70W, 110/220 VAC, 2.5mm DC Plug

Additional Applications
For applications requiring multiple enclosure installations we recommend purchasing the BT-CAT5-NB12. This rack mount DC Injector can supply power for up to 12 NB141207-4H0N-1 heated enclosures.
Application Diagram
Application Note:
The Hyperlink NB141207-4H0N sub-zero NEMA enclosure uses a proprietary wiring pin out. The RJ-45 connectors on the NB141207-4H0N sub-zero NEMA enclosure or the Hyperlink sub-zero DC power injector, should never be connected to any other manufacturers equipment. Hyperlink Technologies, Inc. is not liable for any damage done to incompatible equipment due to misuse of the Hyperlink sub-zero NEMA equipment.

Features

  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Features aluminum mounting plate & Thermostat-controlled heating system Power provided to the heating system from remote mounted DC Injector and Power Supply (Included)
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Foam insulation to minimize heat loss in sub-zero installations

Application

  • Corrosive environments.
  • Remote Wireless LAN WiFi equipment installations
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Rapid Deployment & Indoor/outdoor installations. 100% Foam insulated to minimize heat loss in sub-zero installations
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8075 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8075
Enclosure, Box, Grey; Enclosure Type L-Com 23T8075
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:195.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:195.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-4H0N 23T8075
Product Name 14x12x7 Inch 48VDC PoE Powered Weatherproof & Insulated Enclosure with Heating System Enclosure, Box, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 7.7 inch (196 mm)
Width 12 inch (305 mm) 13.5 inch (343 mm)
Depth 7 inch (178 mm) 15.51 inch (394 mm)
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers