L-com, Inc. 18x16x8 Inch UL Listed Weatherproof Enclosure NB181608

Description
Start with the Box... The NB181608 enclosure is a rugged, larger sized (18" x 16" x 8") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The NB181608 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Now with UL®Listing Mark... The NB181608 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications. Features NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments Rapid Deployment Installations
Datasheet
Description
Start with the Box... The NB181608 enclosure is a rugged, larger sized (18" x 16" x 8") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The NB181608 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Now with UL®Listing Mark... The NB181608 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications. Features NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch UL Listed Weatherproof Enclosure - NB181608 - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch UL Listed Weatherproof Enclosure
NB181608
18x16x8 Inch UL Listed Weatherproof Enclosure NB181608
Start with the Box... The NB181608 enclosure is a rugged, larger sized (18" x 16" x 8") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The NB181608 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Now with UL®Listing Mark... The NB181608 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications. Features NEMA Type 4, 4X / IP66 rated One bag of MPS screws shipped loose inside each enclosure UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments Rapid Deployment Installations

Start with the Box...
The NB181608 enclosure is a rugged, larger sized (18" x 16" x 8") weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray.
The NB181608 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates.
Now with UL®Listing Mark...
The NB181608 now comes with the UL® Listing Mark in every enclosure. Ideal for all constructions sites and epuipment encosure applications.

Features

  • NEMA Type 4, 4X / IP66 rated
  • One bag of MPS screws shipped loose inside each enclosure
  • UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments
  • Rapid Deployment Installations
Supplier's Site Datasheet
Encl Frp 18X16X8 L-Com - 23T8085 - Newark, An Avnet Company
Chicago, IL, United States
Encl Frp 18X16X8 L-Com
23T8085
Encl Frp 18X16X8 L-Com 23T8085
ENCL FRP 18X16X8"

ENCL FRP 18X16X8"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB181608 23T8085
Product Name 18x16x8 Inch UL Listed Weatherproof Enclosure Encl Frp 18X16X8 L-Com
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers