L-com, Inc. 14x12x7 Inch 120 VAC Weatherproof Enclosure with Heater and 85° Turn-on Cooling Fan NB141207-1HF-1

Description
The NB141207-1HF-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB141207-1HF-1 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB141207-1HF-1 includes a thermostat-controlle d 200W heating system. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate. For cooling, the thermostat-controlle d 12W high airflow, low noise fan allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. For additional information and complete specifications, click on the Data Sheet link in the Downloads sections. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps NEMA Type 3R, 3RX / IP24 rated Aluminum mounting plate with surge protected duplex 120 VAC outlets Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Thermostat controlled heating and cooling system Application Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Security and surveillance equipment installations
Datasheet
Description
The NB141207-1HF-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB141207-1HF-1 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB141207-1HF-1 includes a thermostat-controlle d 200W heating system. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate. For cooling, the thermostat-controlle d 12W high airflow, low noise fan allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. For additional information and complete specifications, click on the Data Sheet link in the Downloads sections. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps NEMA Type 3R, 3RX / IP24 rated Aluminum mounting plate with surge protected duplex 120 VAC outlets Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Thermostat controlled heating and cooling system Application Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Security and surveillance equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120 VAC Weatherproof Enclosure with Heater and 85° Turn-on Cooling Fan - NB141207-1HF-1 - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120 VAC Weatherproof Enclosure with Heater and 85° Turn-on Cooling Fan
NB141207-1HF-1
14x12x7 Inch 120 VAC Weatherproof Enclosure with Heater and 85° Turn-on Cooling Fan NB141207-1HF-1
The NB141207-1HF-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB141207-1HF-1 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB141207-1HF-1 includes a thermostat-controlle d 200W heating system. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate. For cooling, the thermostat-controlle d 12W high airflow, low noise fan allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. For additional information and complete specifications, click on the Data Sheet link in the Downloads sections. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps NEMA Type 3R, 3RX / IP24 rated Aluminum mounting plate with surge protected duplex 120 VAC outlets Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges Thermostat controlled heating and cooling system Application Indoor and outdoor installations Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Security and surveillance equipment installations

The NB141207-1HF-1 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB141207-1HF-1 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance.
120 VAC Mounting Plate with Lightning Protection
The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs.
Hot and Cold Environments
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB141207-1HF-1 includes a thermostat-controlled 200W heating system. The heater turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heater does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heater is required since it is mounted underneath the plate.
For cooling, the thermostat-controlled 12W high airflow, low noise fan allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 85° F (29° C) ±5° and turns off at 67° F (19° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment.
For additional information and complete specifications, click on the Data Sheet link in the Downloads sections.

Features

  • Fully gasketed lid with stainless steel quick release latches with padlock hasps
  • NEMA Type 3R, 3RX / IP24 rated
  • Aluminum mounting plate with surge protected duplex 120 VAC outlets
  • Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges
  • Thermostat controlled heating and cooling system

Application

  • Indoor and outdoor installations
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Security and surveillance equipment installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 69AC4909 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
69AC4909
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 69AC4909
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:139.7mm; External Width - Metric:338mm; External Depth - Metric:210.8mm; IP Rating:IP24RoHS Compliant: No

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:139.7mm; External Width - Metric:338mm; External Depth - Metric:210.8mm; IP Rating:IP24RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-1HF-1 69AC4909
Product Name 14x12x7 Inch 120 VAC Weatherproof Enclosure with Heater and 85° Turn-on Cooling Fan Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 5.5 inch (140 mm)
Width 12 inch (305 mm) 13.31 inch (338 mm)
Depth 7 inch (178 mm) 8.3 inch (211 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details