L-com, Inc. 18x16x8 Inch 12 VDC Weatherproof Enclosure with Cooling Fan NB181608-50F

Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Cooling Fans This model includes thermostat controlled 6W (12W total) Cooling Fans that is powered via the mounting plate terminal strip. The high airflow, low noise, thermostat controlled fans allow air to be circulated through the enclosure. Filters for both ports are easily removable for cleaning and replacement. Features Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application 12 VDC applications such as battery back-up, solar power and vehicle power Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet
Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Cooling Fans This model includes thermostat controlled 6W (12W total) Cooling Fans that is powered via the mounting plate terminal strip. The high airflow, low noise, thermostat controlled fans allow air to be circulated through the enclosure. Filters for both ports are easily removable for cleaning and replacement. Features Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application 12 VDC applications such as battery back-up, solar power and vehicle power Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch 12 VDC Weatherproof Enclosure with Cooling Fan - NB181608-50F - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch 12 VDC Weatherproof Enclosure with Cooling Fan
NB181608-50F
18x16x8 Inch 12 VDC Weatherproof Enclosure with Cooling Fan NB181608-50F
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Cooling Fans This model includes thermostat controlled 6W (12W total) Cooling Fans that is powered via the mounting plate terminal strip. The high airflow, low noise, thermostat controlled fans allow air to be circulated through the enclosure. Filters for both ports are easily removable for cleaning and replacement. Features Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application 12 VDC applications such as battery back-up, solar power and vehicle power Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations

Start with the Box...
The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector.
Due to the large size of this enclosure, it can accommodate dual sets of most access points.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power.
Cooling Fans
This model includes thermostat controlled 6W (12W total) Cooling Fans that is powered via the mounting plate terminal strip. The high airflow, low noise, thermostat controlled fans allow air to be circulated through the enclosure. Filters for both ports are easily removable for cleaning and replacement.

Features

  • Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated

Application

  • 12 VDC applications such as battery back-up, solar power and vehicle power
  • Remote Wireless LAN WiFi equipment installations
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Rapid Deployment of Indoor and outdoor installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB181608-50F
Product Name 18x16x8 Inch 12 VDC Weatherproof Enclosure with Cooling Fan
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details