L-com, Inc. Racks LC4POST18U-12-24

Description
18U 4-POST OPEN FRM SRVR RK,ADJU
Request a Quote Datasheet
Description
18U 4-POST OPEN FRM SRVR RK,ADJU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 5073-LC4POST18U-12-24-ND - DigiKey
Thief River Falls, MN, United States
18U 4-POST OPEN FRM SRVR RK,ADJU

18U 4-POST OPEN FRM SRVR RK,ADJU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 5073-LC4POST18U-12-24-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4126 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details
Junction Box; Polystyrene; 10.0 in.; 7.09 in.; 3.54 in.; -40 to 70 degC - 70075325 - Allied Electronics, Inc.
Specs
Type Junction Box
Length 10 inch (254 mm)
Width 3.54 inch (89.92 mm)
View Details