L-com, Inc. 18x16x8 Inch Weatherproof NEMA 3R Vented Enclosure-DIN Mounting Rails NB181608-00VDR

Description
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features Fully gasketed raised Vented lid with removable filters & integral mounting flange Installed Mounting Rails for use with DIN3 Rails Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features Fully gasketed raised Vented lid with removable filters & integral mounting flange Installed Mounting Rails for use with DIN3 Rails Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch Weatherproof NEMA 3R Vented Enclosure-DIN Mounting Rails - NB181608-00VDR - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch Weatherproof NEMA 3R Vented Enclosure-DIN Mounting Rails
NB181608-00VDR
18x16x8 Inch Weatherproof NEMA 3R Vented Enclosure-DIN Mounting Rails NB181608-00VDR
L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8". Features Fully gasketed raised Vented lid with removable filters & integral mounting flange Installed Mounting Rails for use with DIN3 Rails Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

L-com's HyperLink brand 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Enclosure sizes are available in 14" x 10" x 4", 14" x 12" x 7" and 18" x 16" x 8".

Features

  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • Installed Mounting Rails for use with DIN3 Rails
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB181608-00VDR
Product Name 18x16x8 Inch Weatherproof NEMA 3R Vented Enclosure-DIN Mounting Rails
Length 18 inch (457 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
 - 800G-11D2MF3M6-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details