L-com, Inc. 14x12x7 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate NB141207-00V

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NB141207-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Vented Enclosure The NB141207-00V features a vented lid with removable filters and vent covers on the outside of the enclosure. Features NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange Includes drilled aluminum mounting plate with AC socket cutouts Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NB141207-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Vented Enclosure The NB141207-00V features a vented lid with removable filters and vent covers on the outside of the enclosure. Features NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange Includes drilled aluminum mounting plate with AC socket cutouts Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com enclosure (part number 23T8053) is a weatherproof box designed for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is suitable for high temperature and corrosive environments. The enclosure features a fully gasketed raised vented lid, stainless steel quick release latches with padlock hasps, and a mounting flange for versatile installation options. It includes a drilled aluminum mounting plate compatible with various WLAN equipment and provisions for additional mounting brackets. The enclosure is rated NEMA Type 3R, 3RX / IP24, ensuring protection against water and dust ingress. With dimensions of 14x12x7 inches and a weight of 13.3 lbs, it is designed to accommodate equipment while providing security against theft or damage. The enclosure is RoHS compliant and features a cable conduit connector for easy cable management.

Datasheet Summary
Powered by GS/AI

The L-Com enclosure (part number 23T8053) is a weatherproof box designed for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is suitable for high temperature and corrosive environments. The enclosure features a fully gasketed raised vented lid, stainless steel quick release latches with padlock hasps, and a mounting flange for versatile installation options. It includes a drilled aluminum mounting plate compatible with various WLAN equipment and provisions for additional mounting brackets. The enclosure is rated NEMA Type 3R, 3RX / IP24, ensuring protection against water and dust ingress. With dimensions of 14x12x7 inches and a weight of 13.3 lbs, it is designed to accommodate equipment while providing security against theft or damage. The enclosure is RoHS compliant and features a cable conduit connector for easy cable management.

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate - NB141207-00V - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate
NB141207-00V
14x12x7 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate NB141207-00V
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate included with the NB141207-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector. Vented Enclosure The NB141207-00V features a vented lid with removable filters and vent covers on the outside of the enclosure. Features NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange Includes drilled aluminum mounting plate with AC socket cutouts Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate included with the NB141207-00V has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The enclosure also features holes for two N-Bulkhead Lightning Protectors or Connectors, a grounding lug and cable conduit connector.
Vented Enclosure
The NB141207-00V features a vented lid with removable filters and vent covers on the outside of the enclosure.

Features

  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • Includes drilled aluminum mounting plate with AC socket cutouts
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8053 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8053
Enclosure, Box, Grey; Enclosure Type L-Com 23T8053
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:221mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:221mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-00V 23T8053
Product Name 14x12x7 Inch Vented Weatherproof NEMA Enclosure with Mounting Plate Enclosure, Box, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 8.7 inch (221 mm)
Width 12 inch (305 mm) 13.5 inch (343 mm)
Depth 7 inch (178 mm) 15.51 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers