L-com, Inc. 18x16x8 Inch Vented Weatherproof NEMA 3R Enclosure Only NB181608-03V

Description
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 18" x 16" x 8" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet
Description
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 18" x 16" x 8" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch Vented Weatherproof NEMA 3R Enclosure Only - NB181608-03V - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch Vented Weatherproof NEMA 3R Enclosure Only
NB181608-03V
18x16x8 Inch Vented Weatherproof NEMA 3R Enclosure Only NB181608-03V
L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 18" x 16" x 8" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate. Features Basic enclosure Without mounting plate Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Application Corrosive environments & hotspot applications Rapid Deployment Installations Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations

L-com's HyperLink brand non-powered NEMA rated enclosures are perfect for housing both wired and wireless communications equipment. These robust, weatherproof enclosures feature sealed, gasketed raised lids and quick release lockable latches. This Enclosure is 18" x 16" x 8" and has entry holes for Coax and Power Cable pre-drilled, along with a Vented Cover. The Enclosure comes without a Mounting Plate.

Features

  • Basic enclosure Without mounting plate
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Stainless steel quick release latches with padlock hasps

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 23T8093 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
23T8093
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 23T8093
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:495mm; External Width - Metric:444mm; External Depth - Metric:228.6mm; IP Rating:IP24 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:495mm; External Width - Metric:444mm; External Depth - Metric:228.6mm; IP Rating:IP24 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB181608-03V 23T8093
Product Name 18x16x8 Inch Vented Weatherproof NEMA 3R Enclosure Only Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 18 inch (457 mm) 19.49 inch (495 mm)
Width 16 inch (406 mm) 17.48 inch (444 mm)
Depth 8 inch (203 mm) 9 inch (229 mm)
NEMA Rating NEMA Enclosures; Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details