L-com, Inc. FSP Sub Panel, Blank Sub Panel with 3 ECF Style Openings, Black FSP-ECF-BNK

Description
This panel provides 3 unpopulated openings allowing you to load it with L-com's ECF Style Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Offers the ability to mix and match different couplers offering complete design flexibility Three Openings to accommodate a wide variety of L-com's ECF Style Couplers. Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application IDF/MDF PC Peripheral Interconnects Premise wiring LAN
Description
This panel provides 3 unpopulated openings allowing you to load it with L-com's ECF Style Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Offers the ability to mix and match different couplers offering complete design flexibility Three Openings to accommodate a wide variety of L-com's ECF Style Couplers. Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application IDF/MDF PC Peripheral Interconnects Premise wiring LAN

Suppliers

Company
Product
Description
Supplier Links
FSP Sub Panel, Blank Sub Panel with 3 ECF Style Openings, Black - FSP-ECF-BNK - L-com, Inc.
North Andover, MA, United States
FSP Sub Panel, Blank Sub Panel with 3 ECF Style Openings, Black
FSP-ECF-BNK
FSP Sub Panel, Blank Sub Panel with 3 ECF Style Openings, Black FSP-ECF-BNK
This panel provides 3 unpopulated openings allowing you to load it with L-com's ECF Style Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Offers the ability to mix and match different couplers offering complete design flexibility Three Openings to accommodate a wide variety of L-com's ECF Style Couplers. Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application IDF/MDF PC Peripheral Interconnects Premise wiring LAN

This panel provides 3 unpopulated openings allowing you to load it with L-com's ECF Style Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Offers the ability to mix and match different couplers offering complete design flexibility
  • Three Openings to accommodate a wide variety of L-com's ECF Style Couplers.
  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Snap on mounting for fast and easy installation
  • Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Application

  • IDF/MDF
  • PC Peripheral Interconnects
  • Premise wiring
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-ECF-BNK
Product Name FSP Sub Panel, Blank Sub Panel with 3 ECF Style Openings, Black
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
TK Series Enclosures - 111-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers