L-com, Inc. Fiber Enclosure Wall Mount with 4 FSP Series Sub panel openings FE-WM24PP

Description
The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes. Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 4 FSP Series Sub Panels or FSP Series MPO Cassettes. Rack Screws and Cable Ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features 16-gauge steel with corrosion-resistant black powder finish Low Profile Wall Mounted Fiber Enclosure Routing guides to limit bend radius and enhance strain-relief control Supports Installation of 4 FSP Series Sub Panels or MPO Cassettes Application Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution
Description
The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes. Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 4 FSP Series Sub Panels or FSP Series MPO Cassettes. Rack Screws and Cable Ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features 16-gauge steel with corrosion-resistant black powder finish Low Profile Wall Mounted Fiber Enclosure Routing guides to limit bend radius and enhance strain-relief control Supports Installation of 4 FSP Series Sub Panels or MPO Cassettes Application Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Wall Mount with 4 FSP Series Sub panel openings - FE-WM24PP - L-com, Inc.
North Andover, MA, United States
Fiber Enclosure Wall Mount with 4 FSP Series Sub panel openings
FE-WM24PP
Fiber Enclosure Wall Mount with 4 FSP Series Sub panel openings FE-WM24PP
The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes. The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes. Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 4 FSP Series Sub Panels or FSP Series MPO Cassettes. Rack Screws and Cable Ties included (Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately). Features 16-gauge steel with corrosion-resistant black powder finish Low Profile Wall Mounted Fiber Enclosure Routing guides to limit bend radius and enhance strain-relief control Supports Installation of 4 FSP Series Sub Panels or MPO Cassettes Application Splice Tray management for the installation Wide selection of Patch Panels, ease of connectivity Full protection for the fibers, fiber splices and terminations. Organized terminations and clean fiber distribution

The logical choice for your Wall Mounting Fiber Termination needs. Can be used to house fiber Splice Trays, and FSP Series Sub Panels, as well as L-com's FSP Series MPO Cassettes.
The Wall Mount Fiber enclosure doors fully open permitting full access to the Splice Trays, and FSP Series Sub Panels and MPO Cassettes.
Abundant tie points available, cables can be easily secured and organized for a professional look. This rugged steel enclosure is finished with a durable black powder coat. Supports installation of 4 FSP Series Sub Panels or FSP Series MPO Cassettes.
Rack Screws and Cable Ties included
(Splice trays and FSP Series Sub panels and MPO Cassettes are sold separately).

Features

  • 16-gauge steel with corrosion-resistant black powder finish
  • Low Profile Wall Mounted Fiber Enclosure
  • Routing guides to limit bend radius and enhance strain-relief control
  • Supports Installation of 4 FSP Series Sub Panels or MPO Cassettes

Application

  • Splice Tray management for the installation
  • Wide selection of Patch Panels, ease of connectivity
  • Full protection for the fibers, fiber splices and terminations.
  • Organized terminations and clean fiber distribution
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FE-WM24PP
Product Name Fiber Enclosure Wall Mount with 4 FSP Series Sub panel openings
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832121 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
TK Series Enclosures - 120-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details