L-com, Inc. 14x12x7 Inch Weatherproof Enclosure with 802.3af PoE Interface, Solid State Fan Controller NB141207-40FSAF

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fan The NB141207-40FSAF comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate. Lightning Protection For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate. Features " Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with 802.3af compatible PoE Interface & Solid State Controlled Cooling System Fully gasketed raised Vented lid with removable filters Application Remote Network Appliance equipment using 802.3af compatible Power-Over-Ethernet Wireless Access Points and Bridges in indoor and outdoor installations Hotspot applications Protection of equipment from theft or damage Upstream PoE Switches
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fan The NB141207-40FSAF comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate. Lightning Protection For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate. Features " Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with 802.3af compatible PoE Interface & Solid State Controlled Cooling System Fully gasketed raised Vented lid with removable filters Application Remote Network Appliance equipment using 802.3af compatible Power-Over-Ethernet Wireless Access Points and Bridges in indoor and outdoor installations Hotspot applications Protection of equipment from theft or damage Upstream PoE Switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch Weatherproof Enclosure with 802.3af PoE Interface, Solid State Fan Controller - NB141207-40FSAF - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch Weatherproof Enclosure with 802.3af PoE Interface, Solid State Fan Controller
NB141207-40FSAF
14x12x7 Inch Weatherproof Enclosure with 802.3af PoE Interface, Solid State Fan Controller NB141207-40FSAF
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fan The NB141207-40FSAF comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate. Lightning Protection For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate. Features " Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with 802.3af compatible PoE Interface & Solid State Controlled Cooling System Fully gasketed raised Vented lid with removable filters Application Remote Network Appliance equipment using 802.3af compatible Power-Over-Ethernet Wireless Access Points and Bridges in indoor and outdoor installations Hotspot applications Protection of equipment from theft or damage Upstream PoE Switches

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Power-Over-Ethernet (PoE)
The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fans. The fans can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fans require their own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fans and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures.
Cooling Fan
The NB141207-40FSAF comes with a high CFM 48 VDC cooling fan installed. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. The fan is controlled by L-Com's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. No extra room for the controller is required since it is mounted underneath the plate.
Lightning Protection
For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate.

Features

  • " Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps
  • Features aluminum mounting plate with 802.3af compatible PoE Interface & Solid State Controlled Cooling System
  • Fully gasketed raised Vented lid with removable filters

Application

  • Remote Network Appliance equipment using 802.3af compatible Power-Over-Ethernet
  • Wireless Access Points and Bridges in indoor and outdoor installations
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Upstream PoE Switches
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB141207-40FSAF
Product Name 14x12x7 Inch Weatherproof Enclosure with 802.3af PoE Interface, Solid State Fan Controller
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details