L-com, Inc. FSP Sub Panel, Blank Sub Panel with (4) 0.5" D-Hole Openings, Black FSP-05D-BNK

Description
This panel provides 4 unpopulated openings allowing you to load it with L-com's 0.5" D-Hole Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Offers the ability to mix and match different couplers offering complete design flexibility Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Four Openings to accommodate a wide variety of L-com's Couplers that fit into a 1/2" D-Hole. Snap on mounting for fast and easy installation Application Coax Extension Premise wiring Coaxial Interface conversion Video
Description
This panel provides 4 unpopulated openings allowing you to load it with L-com's 0.5" D-Hole Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Offers the ability to mix and match different couplers offering complete design flexibility Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Four Openings to accommodate a wide variety of L-com's Couplers that fit into a 1/2" D-Hole. Snap on mounting for fast and easy installation Application Coax Extension Premise wiring Coaxial Interface conversion Video

Suppliers

Company
Product
Description
Supplier Links
FSP Sub Panel, Blank Sub Panel with (4) 0.5
North Andover, MA, United States
FSP Sub Panel, Blank Sub Panel with (4) 0.5" D-Hole Openings, Black
FSP-05D-BNK
FSP Sub Panel, Blank Sub Panel with (4) 0.5" D-Hole Openings, Black FSP-05D-BNK
This panel provides 4 unpopulated openings allowing you to load it with L-com's 0.5" D-Hole Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Construction: Cold Rolled Steel 5.1" X 1.1" Offers the ability to mix and match different couplers offering complete design flexibility Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Four Openings to accommodate a wide variety of L-com's Couplers that fit into a 1/2" D-Hole. Snap on mounting for fast and easy installation Application Coax Extension Premise wiring Coaxial Interface conversion Video

This panel provides 4 unpopulated openings allowing you to load it with L-com's 0.5" D-Hole Couplers in whatever combination you require. This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Offers the ability to mix and match different couplers offering complete design flexibility
  • Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
  • Four Openings to accommodate a wide variety of L-com's Couplers that fit into a 1/2" D-Hole.
  • Snap on mounting for fast and easy installation

Application

  • Coax Extension
  • Premise wiring
  • Coaxial Interface conversion
  • Video
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-05D-BNK
Product Name FSP Sub Panel, Blank Sub Panel with (4) 0.5" D-Hole Openings, Black
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details
800H 30 mm Push-Button Station - 800H-2HX4T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
TK Series Enclosures - 112-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details