L-com, Inc. Boxes NB141207-10F

Description
"ENCL FRP 14X12X7"" W/120VAC FAN M"
Request a Quote Datasheet
Description
"ENCL FRP 14X12X7"" W/120VAC FAN M"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5073-NB141207-10F-ND - DigiKey
Thief River Falls, MN, United States
"ENCL FRP 14X12X7"" W/120VAC FAN M"

"ENCL FRP 14X12X7"" W/120VAC FAN M"

Buy Now Datasheet
Enclosure - 32430752 - Radwell International
Willingboro, NJ, United States
Enclosure
32430752
Enclosure 32430752
(PRICE/TC), ENCLOSURE, BOX, GREY; ENCLOSURE TYPE:MULTIPURPOSE; ENCLOSURE MATERIAL:POLYESTER (PET); EXTERNAL HEIGHT - METRIC:221MM; EXTERNAL WIDTH - METRIC:343MM; EXTERNAL DEPTH - METRIC:394MM; IP RATING:-; BODY COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: . FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), ENCLOSURE, BOX, GREY; ENCLOSURE TYPE:MULTIPURPOSE; ENCLOSURE MATERIAL:POLYESTER (PET); EXTERNAL HEIGHT - METRIC:221MM; EXTERNAL WIDTH - METRIC:343MM; EXTERNAL DEPTH - METRIC:394MM; IP RATING:-; BODY COLOR:GREY; PRODUCT RANGE:- ROHS COMPLIANT: . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5073-NB141207-10F-ND 32430752
Product Name Boxes Enclosure
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details