L-com, Inc. 10x8x5 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only NB100805

Description
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. For additional information and complete specifications, click on the data sheet link below. Features NEMA Type 4X / IP65 rated* Stainless steel quick release latch with padlock hasps Fully gasketed raised lid & integral mounting flange UL® Listed Molded fiberglass reinforced polyester enclosure Application Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations
Description
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. For additional information and complete specifications, click on the data sheet link below. Features NEMA Type 4X / IP65 rated* Stainless steel quick release latch with padlock hasps Fully gasketed raised lid & integral mounting flange UL® Listed Molded fiberglass reinforced polyester enclosure Application Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations
Datasheet
Datasheet Summary
Powered by GS/AI

The NB100805 is a UL® Listed weatherproof industrial enclosure designed for both indoor and outdoor applications. It measures 10x8x5 inches and is constructed from hot compression molded halogen-free, self-extinguishing fiberglass reinforced polyester, making it suitable for high temperature and corrosive environments. The enclosure features a stainless steel quick release latch with padlock hasps, a fully gasketed lid, and an integral mounting flange for versatile installation options. It is rated NEMA 4X and IP66-11, ensuring protection against dust and water ingress. The enclosure can withstand continuous temperatures ranging from -58°F to 302°F (-50°C to 150°C) and momentary exposure up to 392°F (200°C). Weighing 4.8 lbs (2.17 kg), it offers a practical solution for protecting equipment in various applications, including remote wireless LAN installations and industrial control systems.

Datasheet Summary
Powered by GS/AI

The NB100805 is a UL® Listed weatherproof industrial enclosure designed for both indoor and outdoor applications. It measures 10x8x5 inches and is constructed from hot compression molded halogen-free, self-extinguishing fiberglass reinforced polyester, making it suitable for high temperature and corrosive environments. The enclosure features a stainless steel quick release latch with padlock hasps, a fully gasketed lid, and an integral mounting flange for versatile installation options. It is rated NEMA 4X and IP66-11, ensuring protection against dust and water ingress. The enclosure can withstand continuous temperatures ranging from -58°F to 302°F (-50°C to 150°C) and momentary exposure up to 392°F (200°C). Weighing 4.8 lbs (2.17 kg), it offers a practical solution for protecting equipment in various applications, including remote wireless LAN installations and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
10x8x5 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only - NB100805 - L-com, Inc.
North Andover, MA, United States
10x8x5 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only
NB100805
10x8x5 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only NB100805
The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. For additional information and complete specifications, click on the data sheet link below. Features NEMA Type 4X / IP65 rated* Stainless steel quick release latch with padlock hasps Fully gasketed raised lid & integral mounting flange UL® Listed Molded fiberglass reinforced polyester enclosure Application Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations Corrosive environments Hydraulic or pneumatic control installations Remote Wireless LAN WiFi equipment installations

The NB100805 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The light grey color of the NB100805 is cleaner, cooler and more aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance.
The NB100805 is ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com.
For additional information and complete specifications, click on the data sheet link below.

Features

  • NEMA Type 4X / IP65 rated*
  • Stainless steel quick release latch with padlock hasps
  • Fully gasketed raised lid & integral mounting flange
  • UL® Listed Molded fiberglass reinforced polyester enclosure

Application

  • Protection of equipment from theft or damage
  • Rapid Deployment of Indoor and outdoor installations
  • Corrosive environments
  • Hydraulic or pneumatic control installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB100805
Product Name 10x8x5 Inch UL® Listed Weatherproof Industrial NEMA 4X Enclosure Only
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414N4PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details