L-com, Inc. Cassette with (2) MPO-12 Male & 24 LC Ports OS1, (9/125 SMF) FSP-MPO-LC24-OS1

Description
L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Singlemode Model is designed for OS1 (9/125) applications. Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels. Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes. Features Cassette comes fully populated internally with pre-terminated MPO breakout cables inside. Each cassette is Pre-Tested OS1 (SMF, 9/125) version Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front. Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels, Application FTTX Data Centers Fiber Optic Network Infrastructure IDF/MDF with space constraints
Description
L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Singlemode Model is designed for OS1 (9/125) applications. Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels. Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes. Features Cassette comes fully populated internally with pre-terminated MPO breakout cables inside. Each cassette is Pre-Tested OS1 (SMF, 9/125) version Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front. Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels, Application FTTX Data Centers Fiber Optic Network Infrastructure IDF/MDF with space constraints

Suppliers

Company
Product
Description
Supplier Links
Cassette with (2) MPO-12 Male & 24 LC Ports OS1, (9/125 SMF) - FSP-MPO-LC24-OS1 - L-com, Inc.
North Andover, MA, United States
Cassette with (2) MPO-12 Male & 24 LC Ports OS1, (9/125 SMF)
FSP-MPO-LC24-OS1
Cassette with (2) MPO-12 Male & 24 LC Ports OS1, (9/125 SMF) FSP-MPO-LC24-OS1
L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Singlemode Model is designed for OS1 (9/125) applications. Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels. Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes. Features Cassette comes fully populated internally with pre-terminated MPO breakout cables inside. Each cassette is Pre-Tested OS1 (SMF, 9/125) version Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front. Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels, Application FTTX Data Centers Fiber Optic Network Infrastructure IDF/MDF with space constraints

L-com's High Performance, Space Saving, FSP Series MPO Fiber Optic Cassettes, are ideal products for connecting multi-fiber MPO trunk cables and splitting them out to various patch cables. Each cassette comes fully populated internally with pre-terminated and tested MPO breakout cables, and are designed for fast and easy field installation with minimal training. This Singlemode Model is designed for OS1 (9/125) applications.
Installation consists of mounting the cassettes into any of our FE Series Wall Mount, or Rack Mount, Fiber Enclosures or our FSP Series Rack Panels.
Then after plugging in your MPO cable into the MPO-12 port found on the back of the cassette, you can then begin plugging your patch cables into the 24 LC ports on the front of the cassettes.

Features

  • Cassette comes fully populated internally with pre-terminated MPO breakout cables inside.
  • Each cassette is Pre-Tested
  • OS1 (SMF, 9/125) version
  • Plug and Play, Small Form Factor, modular cassette employs two MPO-12 connectors on the rear of units and 24 LC ports on the front.
  • Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures and FSP Series Rack Panels,

Application

  • FTTX
  • Data Centers
  • Fiber Optic Network Infrastructure
  • IDF/MDF with space constraints
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number FSP-MPO-LC24-OS1
Product Name Cassette with (2) MPO-12 Male & 24 LC Ports OS1, (9/125 SMF)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-404-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details