L-com, Inc. FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/APC Couplers and Pigtails LCFTB-104-SCA

Description
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing. Features 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing. Features 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/APC Couplers and Pigtails - LCFTB-104-SCA - L-com, Inc.
North Andover, MA, United States
FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/APC Couplers and Pigtails
LCFTB-104-SCA
FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/APC Couplers and Pigtails LCFTB-104-SCA
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing. Features 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing.

Features

  • 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Low Profile Wall Mounted Fiber to the Home (FTTH) design
  • Integrated mounting holes for securing to any flat surface

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number LCFTB-104-SCA
Product Name FTTH (Fiber To The Home) Terminal Box with 4 Simplex SC/APC Couplers and Pigtails
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details