L-com, Inc. 12x10x5 Inch Weatherproof NEMA Enclosure with Aluminum Mounting Plate NB121005-01

Description
The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. Mounting Plate The aluminum mounting plate included with the NB121005-00V feature cutouts for standard duplex power outlets. Additional information and complete specifications are available on the data sheet located in the Downloads section. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes drilled aluminum mounting plate with provisions for power outlets Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Application Indoor and outdoor installations Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. Mounting Plate The aluminum mounting plate included with the NB121005-00V feature cutouts for standard duplex power outlets. Additional information and complete specifications are available on the data sheet located in the Downloads section. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes drilled aluminum mounting plate with provisions for power outlets Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Application Indoor and outdoor installations Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x5 Inch Weatherproof NEMA Enclosure with Aluminum Mounting Plate - NB121005-01 - L-com, Inc.
North Andover, MA, United States
12x10x5 Inch Weatherproof NEMA Enclosure with Aluminum Mounting Plate
NB121005-01
12x10x5 Inch Weatherproof NEMA Enclosure with Aluminum Mounting Plate NB121005-01
The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided. Mounting Plate The aluminum mounting plate included with the NB121005-00V feature cutouts for standard duplex power outlets. Additional information and complete specifications are available on the data sheet located in the Downloads section. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes drilled aluminum mounting plate with provisions for power outlets Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Application Indoor and outdoor installations Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Remote Wireless LAN WiFi equipment installations

The NB121005-01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-01 is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Holes provided in the enclosure can be used for two Type-N bulkhead lightning protectors or connectors. In addition, a grounding lug and a cable conduit connector are provided.
Mounting Plate
The aluminum mounting plate included with the NB121005-00V feature cutouts for standard duplex power outlets.
Additional information and complete specifications are available on the data sheet located in the Downloads section.

Features

  • Fully gasketed lid with stainless steel quick release latches with padlock hasps
  • Includes drilled aluminum mounting plate with provisions for power outlets
  • Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges
  • NEMA Type 4, 4X / IP66 rated

Application

  • Indoor and outdoor installations
  • Rapid Deployment installations
  • Security and surveillance equipment installations
  • Corrosive environments
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB121005-01
Product Name 12x10x5 Inch Weatherproof NEMA Enclosure with Aluminum Mounting Plate
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
IEC IP66 Enclosure - 198E-A0S4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details