L-com, Inc. FTTH (Fiber To The Home) Metal Terminal Box with 4 Simplex SC/APC Couplers and Pigtails LCFTB-104A-SCA

Description
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing. Features 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Lid includes thumbscrew to secure to Terminal box base Wall mount feet included for securing to flat surfaces. Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing. Features 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Lid includes thumbscrew to secure to Terminal box base Wall mount feet included for securing to flat surfaces. Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FTTH (Fiber To The Home) Metal Terminal Box with 4 Simplex SC/APC Couplers and Pigtails - LCFTB-104A-SCA - L-com, Inc.
North Andover, MA, United States
FTTH (Fiber To The Home) Metal Terminal Box with 4 Simplex SC/APC Couplers and Pigtails
LCFTB-104A-SCA
FTTH (Fiber To The Home) Metal Terminal Box with 4 Simplex SC/APC Couplers and Pigtails LCFTB-104A-SCA
Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing. Features 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included Cable Management Tray designed to securely and safely hold your fiber strands Low Profile Wall Mounted Fiber to the Home (FTTH) design Lid includes thumbscrew to secure to Terminal box base Wall mount feet included for securing to flat surfaces. Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor Wall Mounted, Single Door Optical Fiber Information Panel is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFTB-104A-SCA comes with 4 Simplex SC/APC Coupler Ports installed with 4 Simplex SC/APC Single mode Pigtails ready for splicing.

Features

  • 4 Simplex SC/APC Couplers & 4 SC/APC Pigtails included
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Low Profile Wall Mounted Fiber to the Home (FTTH) design
  • Lid includes thumbscrew to secure to Terminal box base
  • Wall mount feet included for securing to flat surfaces.

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number LCFTB-104A-SCA
Product Name FTTH (Fiber To The Home) Metal Terminal Box with 4 Simplex SC/APC Couplers and Pigtails
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details