L-com, Inc. 19" Wall Mount Pivoting Rack Cabinet 21U DWR-2117PD

Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Up to 300 lbs of equipment storage capacity 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Numerous laser knockouts for cable routing Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Application Data Centers LAN aggregation IDF installations Network Infrastructure
Description
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Up to 300 lbs of equipment storage capacity 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Numerous laser knockouts for cable routing Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Application Data Centers LAN aggregation IDF installations Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
19
North Andover, MA, United States
19" Wall Mount Pivoting Rack Cabinet 21U
DWR-2117PD
19" Wall Mount Pivoting Rack Cabinet 21U DWR-2117PD
When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite. Features Up to 300 lbs of equipment storage capacity 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment Lockable Plexi front door for securing valuable equipment Numerous laser knockouts for cable routing Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels Application Data Centers LAN aggregation IDF installations Network Infrastructure

When floor space is limited choose Middle Atlantic's Wall Mount Enclosure System. Featuring the exclusive tool-free Quick-MountTM system, one person can easily install the center section to the backpan at the jobsite. The swing direction of the center section can easily be reversed for a custom fit for each application. Each cabinet features a lockable Plexi front door that is keyed differently than the main cabinet section for security. Built with 11-gauge 10-32 threaded rack rail and a welded shell, this cabinet can handle up to 300 lbs of equipment. Numerous laser knockouts allow cables to be properly routed for each jobsite.

Features

  • Up to 300 lbs of equipment storage capacity
  • 11-gauge 10-32 threaded rack rail for secure mounting of heavy equipment
  • Lockable Plexi front door for securing valuable equipment
  • Numerous laser knockouts for cable routing
  • Wall Mountable Pivoting Rack Enclosure for network equipment and patch panels

Application

  • Data Centers
  • LAN aggregation
  • IDF installations
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DWR-2117PD
Product Name 19" Wall Mount Pivoting Rack Cabinet 21U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - C4RR247736SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.75 inch (2127 mm)
Width 24 inch (610 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details