L-com, Inc. 14x12x7 Inch 120 VAC Weatherproof Enclosure w/ Dual Fan Solid State Controller NB141207-10FSD

Description
Start with the Box... The NB141207-10FSD is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Enclosure with Dual Fan Solid State Controller The NB141207-10FSD comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. The dual fan design offers inherent redundancy. The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints and other configurations.) Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Two High Flow Electronically Controlled Cooling Fans NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Hot temperature environments Remote Wireless LAN WiFi equipment installations
Datasheet
Description
Start with the Box... The NB141207-10FSD is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Enclosure with Dual Fan Solid State Controller The NB141207-10FSD comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. The dual fan design offers inherent redundancy. The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints and other configurations.) Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Two High Flow Electronically Controlled Cooling Fans NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Hot temperature environments Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120 VAC Weatherproof Enclosure w/ Dual Fan Solid State Controller - NB141207-10FSD - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120 VAC Weatherproof Enclosure w/ Dual Fan Solid State Controller
NB141207-10FSD
14x12x7 Inch 120 VAC Weatherproof Enclosure w/ Dual Fan Solid State Controller NB141207-10FSD
Start with the Box... The NB141207-10FSD is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders. The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Enclosure with Dual Fan Solid State Controller The NB141207-10FSD comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. The dual fan design offers inherent redundancy. The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints and other configurations.) Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Two High Flow Electronically Controlled Cooling Fans NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Hot temperature environments Remote Wireless LAN WiFi equipment installations

Start with the Box...
The NB141207-10FSD is designed to protect sensitive equipment from the elements and supply it with proper airflow. The unit features two high flow 120 VAC fans featuring ball bearings. The fans are independently controlled by HyperLink's exclusive twin fan Solid State temperature controller to minimize power consumption and noise. The unit features provisions for connecting AC power, data or RF cables to the enclosure. Additional holes can be added to the enclosure for custom orders.
The Enclosure is a rugged weatherproof design that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for wide temperature extremes or installations subjected to driven rain or snow. The integral mounting flange allows mounting on any flat surface. When used with it's optional mounting brackets, the unit can mount to a pole or column. The raised lid features a continuous stainless steel hinge and quick release stainless steel latches with padlock hasps. The raised lid features a full gasket to block water intrusion. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum plate features a large unobstructed area to mount equipment. Standard are four 120 VAC outlets to power internal equipment. A convenient terminal strip provides a point to connect the AC line. The mounting plate also has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket, a wide array of HyperLink Power-Over-Ethernet (PoE) products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Lightning Protection
Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Additional N-Type lightning protectors can be added on custom orders. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.
Enclosure with Dual Fan Solid State Controller
The NB141207-10FSD comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower fan turns on. When the temperature drops back to +91° F, the lower fan turns off. When the temperature drops to +81° F, the top fan turns off. The dual fan design offers inherent redundancy.
The Solid State Controller features improved temperature set-point accuracy and can be factory modified for other temperature set-points. The fans are controlled by integral Solid State AC relays. The relays feature Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints and other configurations.)

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Controlled Cooling SystemPower Saver Version: Dual-Fan Control, each fan set to different temperature settings
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure with Two High Flow Electronically Controlled Cooling Fans
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • Hot temperature environments
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 23T8066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
23T8066
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 23T8066
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:393.7mm; External Width - Metric:342.9mm; External Depth - Metric:221mm; IP Rating:IP24RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:393.7mm; External Width - Metric:342.9mm; External Depth - Metric:221mm; IP Rating:IP24RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-10FSD 23T8066
Product Name 14x12x7 Inch 120 VAC Weatherproof Enclosure w/ Dual Fan Solid State Controller Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 15.5 inch (394 mm)
Width 12 inch (305 mm) 13.5 inch (343 mm)
Depth 7 inch (178 mm) 8.7 inch (221 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details