L-com, Inc. 14x12x7 Inch 12 VDC Weatherproof Enclosure NB141207-500

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 0 to 60 VDC operation. It is ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Features Fully gasketed raised lid & integral mounting flange Features aluminum mounting plate with DC Terminal Block Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Rapid Deployment of Indoor and outdoor installations 12 VDC applications such as battery back-up, solar power and vehicle power Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 0 to 60 VDC operation. It is ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Features Fully gasketed raised lid & integral mounting flange Features aluminum mounting plate with DC Terminal Block Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Rapid Deployment of Indoor and outdoor installations 12 VDC applications such as battery back-up, solar power and vehicle power Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 12 VDC Weatherproof Enclosure - NB141207-500 - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 12 VDC Weatherproof Enclosure
NB141207-500
14x12x7 Inch 12 VDC Weatherproof Enclosure NB141207-500
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 0 to 60 VDC operation. It is ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Features Fully gasketed raised lid & integral mounting flange Features aluminum mounting plate with DC Terminal Block Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Application Rapid Deployment of Indoor and outdoor installations 12 VDC applications such as battery back-up, solar power and vehicle power Hotspot applications Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
The mounting plate is wired for 0 to 60 VDC operation. It is ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power.

Features

  • Fully gasketed raised lid & integral mounting flange
  • Features aluminum mounting plate with DC Terminal Block
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Rapid Deployment of Indoor and outdoor installations
  • 12 VDC applications such as battery back-up, solar power and vehicle power
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB141207-500
Product Name 14x12x7 Inch 12 VDC Weatherproof Enclosure
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
30mm Push Button Enclosure 800T PB - 800T-12TZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4
View Details