L-com, Inc. 14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface and Cooling Fan NB141207-40FAF

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fan. The fan can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fan requires its own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fan, and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fan The NB141207-40FAF model includes a thermostat controlled 48 VDC Cooling Fan that is powered via the CAT 5 PoE interface. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available. Lightning Protection For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate. Features Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System Fully gasketed raised Vented lid with removable filters Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Hotspot applications Protection of equipment from theft or damage Rapid Deployment & Indoor/outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fan. The fan can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fan requires its own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fan, and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fan The NB141207-40FAF model includes a thermostat controlled 48 VDC Cooling Fan that is powered via the CAT 5 PoE interface. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available. Lightning Protection For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate. Features Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System Fully gasketed raised Vented lid with removable filters Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Hotspot applications Protection of equipment from theft or damage Rapid Deployment & Indoor/outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface and Cooling Fan - NB141207-40FAF - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface and Cooling Fan
NB141207-40FAF
14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface and Cooling Fan NB141207-40FAF
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Power-Over-Ethernet (PoE) The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fan. The fan can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fan requires its own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fan, and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures. Cooling Fan The NB141207-40FAF model includes a thermostat controlled 48 VDC Cooling Fan that is powered via the CAT 5 PoE interface. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available. Lightning Protection For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate. Features Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System Fully gasketed raised Vented lid with removable filters Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Application Hotspot applications Protection of equipment from theft or damage Rapid Deployment & Indoor/outdoor installations Corrosive environments Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid has a full gasket rim seal. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink products can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Power-Over-Ethernet (PoE)
The Mounting Plate features an 802.3af compatible PoE interface to power the thermostatically controlled cooling fan. The fan can be powered by the majority of 802.3af compliant Switches, Midspans or injectors operating in Mode A or B with normal or inverted polarity. The caveat is the fan requires its own PoE interface, usually from a spare port on the Switch or Midspan. At least two Ethernet cables must be pulled to the enclosure, one to power the fan, and one or more for the equipment. This eliminates the need for a separate passive PoE injector as required by other L-com PoE enclosures.
Cooling Fan
The NB141207-40FAF model includes a thermostat controlled 48 VDC Cooling Fan that is powered via the CAT 5 PoE interface. The high airflow, low noise fan featuring sealed ball bearings, evacuate heat from the top of the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°. An optional solid state thermostatic controller is available.
Lightning Protection
For optimum protection, L-com recommends that surge protection be added to the enclosure. L-com offers a wide array of Coaxial and Data Line surge protectors that can be mounted in the enclosure. The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Data line protectors can be mounted to the mounting plate.

Features

  • Features aluminum mounting plate with 802.3af compatible PoE Interface & Thermostat Controlled Cooling System
  • Fully gasketed raised Vented lid with removable filters
  • Molded fiberglass reinforced polyester (FRP) industrial enclosure with integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps

Application

  • Hotspot applications
  • Protection of equipment from theft or damage
  • Rapid Deployment & Indoor/outdoor installations
  • Corrosive environments
  • Remote Wireless LAN WiFi equipment installations using 802.3af compatible PoE interface
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB141207-40FAF
Product Name 14x12x7 Inch Weatherproof Enclosure with 802.3af compatible PoE Interface and Cooling Fan
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details