L-com, Inc. 16 Space IDF Enclosure, 24" Deep, 21" Usable Depth IDF-TM-1624BK

Description
Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. Features Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal Included safety lanyard ensures a secure installation Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc. Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments Application Data Centers Network Infrastructure IDF installations LAN aggregation
Description
Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. Features Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal Included safety lanyard ensures a secure installation Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc. Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments Application Data Centers Network Infrastructure IDF installations LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
16 Space IDF Enclosure, 24
North Andover, MA, United States
16 Space IDF Enclosure, 24" Deep, 21" Usable Depth
IDF-TM-1624BK
16 Space IDF Enclosure, 24" Deep, 21" Usable Depth IDF-TM-1624BK
Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. Features Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal Included safety lanyard ensures a secure installation Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc. Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments Application Data Centers Network Infrastructure IDF installations LAN aggregation

Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions.

Features

  • Standard solid front and rear locking and latched doors install with safety chains and lift-off stops to prevent accidental removal
  • Included safety lanyard ensures a secure installation
  • Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut
  • Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc.
  • Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments

Application

  • Data Centers
  • Network Infrastructure
  • IDF installations
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number IDF-TM-1624BK
Product Name 16 Space IDF Enclosure, 24" Deep, 21" Usable Depth
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details