L-com, Inc. 18x16x8 Inch 240 VAC Weatherproof Enclosure with Cooling Fans and Heaters NB181608-2HF

Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB181608-2HF model includes two 240V thermostat-controlle d 200W (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. No extra room for the heaters is required since it is mounted underneath the plate. For cooling, the two 240V thermostat-controlle d 18W (36W total) high airflow, low noise fans used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Lightning Protection The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Features Features aluminum mounting plate with 240 VAC terminal strip & Solid State Thermostat Controlled Heating & Cooling System NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Hot and/or Cold temperature environments Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage
Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB181608-2HF model includes two 240V thermostat-controlle d 200W (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. No extra room for the heaters is required since it is mounted underneath the plate. For cooling, the two 240V thermostat-controlle d 18W (36W total) high airflow, low noise fans used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Lightning Protection The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Features Features aluminum mounting plate with 240 VAC terminal strip & Solid State Thermostat Controlled Heating & Cooling System NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Hot and/or Cold temperature environments Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage
Datasheet
Datasheet Summary
Powered by GS/AI

The L-com NB181608-2HF is an 18x16x8 inch weatherproof enclosure designed for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is suitable for high temperature and corrosive environments. The enclosure features a fully gasketed lid with stainless steel quick release latches and padlock hasps, ensuring secure access. It is rated NEMA Type 3R, 3RX / IP24, providing protection against water and dust. This model includes a built-in heating and cooling system, featuring two 240V thermostat-controlled 200W heaters and two 240V 18W fans, which help maintain optimal internal temperatures in hot and cold environments. The aluminum mounting plate accommodates various WLAN equipment and includes provisions for additional mounting options. The enclosure also supports lightning protection with optional bulkhead-mount N-Type connectors. Weighing 21.8 lbs, it is designed for easy installation and can be mounted on walls, flat surfaces, or poles with additional hardware.

Datasheet Summary
Powered by GS/AI

The L-com NB181608-2HF is an 18x16x8 inch weatherproof enclosure designed for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is suitable for high temperature and corrosive environments. The enclosure features a fully gasketed lid with stainless steel quick release latches and padlock hasps, ensuring secure access. It is rated NEMA Type 3R, 3RX / IP24, providing protection against water and dust. This model includes a built-in heating and cooling system, featuring two 240V thermostat-controlled 200W heaters and two 240V 18W fans, which help maintain optimal internal temperatures in hot and cold environments. The aluminum mounting plate accommodates various WLAN equipment and includes provisions for additional mounting options. The enclosure also supports lightning protection with optional bulkhead-mount N-Type connectors. Weighing 21.8 lbs, it is designed for easy installation and can be mounted on walls, flat surfaces, or poles with additional hardware.

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch 240 VAC Weatherproof Enclosure with Cooling Fans and Heaters - NB181608-2HF - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch 240 VAC Weatherproof Enclosure with Cooling Fans and Heaters
NB181608-2HF
18x16x8 Inch 240 VAC Weatherproof Enclosure with Cooling Fans and Heaters NB181608-2HF
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. Hot and Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB181608-2HF model includes two 240V thermostat-controlle d 200W (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. No extra room for the heaters is required since it is mounted underneath the plate. For cooling, the two 240V thermostat-controlle d 18W (36W total) high airflow, low noise fans used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Lightning Protection The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Features Features aluminum mounting plate with 240 VAC terminal strip & Solid State Thermostat Controlled Heating & Cooling System NEMA Type 3R, 3RX / IP24 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Hot and/or Cold temperature environments Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage

Start with the Box...
The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit.
The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more (see mounting plate drawing). With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
Hot and Cold Environments
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments.
The NB181608-2HF model includes two 240V thermostat-controlled 200W (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. No extra room for the heaters is required since it is mounted underneath the plate.
For cooling, the two 240V thermostat-controlled 18W (36W total) high airflow, low noise fans used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°.
Lightning Protection
The unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.

Features

  • Features aluminum mounting plate with 240 VAC terminal strip & Solid State Thermostat Controlled Heating & Cooling System
  • NEMA Type 3R, 3RX / IP24 rated
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure

Application

  • Corrosive environments & hotspot applications
  • Hot and/or Cold temperature environments
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB181608-2HF
Product Name 18x16x8 Inch 240 VAC Weatherproof Enclosure with Cooling Fans and Heaters
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details