L-com, Inc. 18x16x8 Inch 120 VAC Weatherproof Enclosure with Solid State Heat Controller NB181608-1H0S

Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in heating system, internal temperatures can be better maintained. This model is ideal in Cold environments. The NB181608-1H0S includes Hyperlink's exclusive solid state temperature controller that utilizing twin 200W (400W total) heater modules. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. The heaters turn on when the internal temperature drops to 40° F (+4° C). The heater is controlled by an integral high current solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom temperature set points and other configurations.). Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Description
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in heating system, internal temperatures can be better maintained. This model is ideal in Cold environments. The NB181608-1H0S includes Hyperlink's exclusive solid state temperature controller that utilizing twin 200W (400W total) heater modules. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. The heaters turn on when the internal temperature drops to 40° F (+4° C). The heater is controlled by an integral high current solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom temperature set points and other configurations.). Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Datasheet Summary
Powered by GS/AI

The NB181608-1H0S is an 18x16x8 inch weatherproof enclosure designed for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is suitable for high temperature and corrosive environments. The enclosure is rated NEMA Type 4, 4X / IP66, ensuring protection against water and dust ingress. It features a fully gasketed raised lid, stainless steel quick release latches with padlock hasps, and an integral mounting flange for versatile installation options, including wall and pole mounting. Equipped with an aluminum mounting plate, the enclosure supports various WLAN equipment and includes four surge-protected 120 VAC outlets. A solid state heat controller with twin 200W heater modules maintains internal temperatures, activating when the temperature drops to 40°F (+4°C). The design incorporates surge protection for internal AC outlets and provisions for optional lightning protectors, making it suitable for remote wireless LAN installations and environments where equipment protection from theft or damage is critical.

Datasheet Summary
Powered by GS/AI

The NB181608-1H0S is an 18x16x8 inch weatherproof enclosure designed for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is suitable for high temperature and corrosive environments. The enclosure is rated NEMA Type 4, 4X / IP66, ensuring protection against water and dust ingress. It features a fully gasketed raised lid, stainless steel quick release latches with padlock hasps, and an integral mounting flange for versatile installation options, including wall and pole mounting. Equipped with an aluminum mounting plate, the enclosure supports various WLAN equipment and includes four surge-protected 120 VAC outlets. A solid state heat controller with twin 200W heater modules maintains internal temperatures, activating when the temperature drops to 40°F (+4°C). The design incorporates surge protection for internal AC outlets and provisions for optional lightning protectors, making it suitable for remote wireless LAN installations and environments where equipment protection from theft or damage is critical.

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch 120 VAC Weatherproof Enclosure with Solid State Heat Controller - NB181608-1H0S - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch 120 VAC Weatherproof Enclosure with Solid State Heat Controller
NB181608-1H0S
18x16x8 Inch 120 VAC Weatherproof Enclosure with Solid State Heat Controller NB181608-1H0S
Start with the Box... The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Cold Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in heating system, internal temperatures can be better maintained. This model is ideal in Cold environments. The NB181608-1H0S includes Hyperlink's exclusive solid state temperature controller that utilizing twin 200W (400W total) heater modules. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. The heaters turn on when the internal temperature drops to 40° F (+4° C). The heater is controlled by an integral high current solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom temperature set points and other configurations.). Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. Features Fully gasketed raised lid & integral mounting flange NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

Start with the Box...
The box is a rugged 18" x 16" x 8" weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. The enclosure also features holes for mounting Lightning Protectors or Connectors, a grounding lug and ½" cable conduit connector.
Due to the large size of this enclosure, it can accommodate dual sets of most access points.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment.
Cold Environments
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in heating system, internal temperatures can be better maintained. This model is ideal in Cold environments.
The NB181608-1H0S includes Hyperlink's exclusive solid state temperature controller that utilizing twin 200W (400W total) heater modules. The controller features improved temperature set point accuracy and can be factory modified for other temperature set points. The heaters turn on when the internal temperature drops to 40° F (+4° C). The heater is controlled by an integral high current solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom temperature set points and other configurations.).
Lightning Protection
Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.

Features

  • Fully gasketed raised lid & integral mounting flange
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating System
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure

Application

  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB181608-1H0S
Product Name 18x16x8 Inch 120 VAC Weatherproof Enclosure with Solid State Heat Controller
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details