L-com, Inc. 14x12x7 Inch 120 VAC Weatherproof Enclosure NB141207-100

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised lid & integral mounting flange Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised lid & integral mounting flange Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120 VAC Weatherproof Enclosure - NB141207-100 - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120 VAC Weatherproof Enclosure
NB141207-100
14x12x7 Inch 120 VAC Weatherproof Enclosure NB141207-100
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC Outlets Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Stainless steel quick release latches with padlock hasps Fully gasketed raised lid & integral mounting flange Application Indoor and outdoor installations Protection of equipment from theft or damage Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Rapid Deployment Installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment.
Lightning Protection
Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.
For additional information and complete specifications, click on the Data Sheet in the Downloads tab.

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC Outlets
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised lid & integral mounting flange

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8068 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8068
Enclosure, Box, Grey; Enclosure Type L-Com 23T8068
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:209.8mm; External Width - Metric:338mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:209.8mm; External Width - Metric:338mm; External Depth - Metric:394mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-100 23T8068
Product Name 14x12x7 Inch 120 VAC Weatherproof Enclosure Enclosure, Box, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 8.26 inch (210 mm)
Width 12 inch (305 mm) 13.31 inch (338 mm)
Depth 7 inch (178 mm) 15.51 inch (394 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM50 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details