L-com, Inc. 18x16x8" UL® Listed 120 VAC Weatherproof Enclosure w/Solid State Fan & Heat Controller NB181608-1HFS-UL

Description
For Heating the NB181608-1HFS-UL includes two thermostat-controlle d 200W (400W total) heaters. Each 200W heater is controlled by L-com's exclusive solid state thermostat controller. The heaters turn on when the internal temperature of 93° F (33.8°C) and a heat turn-on temperature of 16° F (-8.8° C). The heaters do not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heaters is required since they are mounted underneath the plate. For Cooling the NB181608-1HFS-UL model includes L-com's exclusive solid state temperature controller connected to dual 12W (24W total) fans. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The fans turn on when the internal temperature rises to 90° F (32° C) ±5° and turn off at 81° F (27° C) ±5°. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment. Features Fully gasketed raised Vented lid with filters & integral mounting flange Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating & Cooling System NEMA Type 3R / IP24 rated Stainless steel quick release latches with padlock hasps UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet
Description
For Heating the NB181608-1HFS-UL includes two thermostat-controlle d 200W (400W total) heaters. Each 200W heater is controlled by L-com's exclusive solid state thermostat controller. The heaters turn on when the internal temperature of 93° F (33.8°C) and a heat turn-on temperature of 16° F (-8.8° C). The heaters do not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heaters is required since they are mounted underneath the plate. For Cooling the NB181608-1HFS-UL model includes L-com's exclusive solid state temperature controller connected to dual 12W (24W total) fans. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The fans turn on when the internal temperature rises to 90° F (32° C) ±5° and turn off at 81° F (27° C) ±5°. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment. Features Fully gasketed raised Vented lid with filters & integral mounting flange Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating & Cooling System NEMA Type 3R / IP24 rated Stainless steel quick release latches with padlock hasps UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8
North Andover, MA, United States
18x16x8" UL® Listed 120 VAC Weatherproof Enclosure w/Solid State Fan & Heat Controller
NB181608-1HFS-UL
18x16x8" UL® Listed 120 VAC Weatherproof Enclosure w/Solid State Fan & Heat Controller NB181608-1HFS-UL
For Heating the NB181608-1HFS-UL includes two thermostat-controlle d 200W (400W total) heaters. Each 200W heater is controlled by L-com's exclusive solid state thermostat controller. The heaters turn on when the internal temperature of 93° F (33.8°C) and a heat turn-on temperature of 16° F (-8.8° C). The heaters do not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heaters is required since they are mounted underneath the plate. For Cooling the NB181608-1HFS-UL model includes L-com's exclusive solid state temperature controller connected to dual 12W (24W total) fans. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The fans turn on when the internal temperature rises to 90° F (32° C) ±5° and turn off at 81° F (27° C) ±5°. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment. Features Fully gasketed raised Vented lid with filters & integral mounting flange Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating & Cooling System NEMA Type 3R / IP24 rated Stainless steel quick release latches with padlock hasps UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Application Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations

For Heating the NB181608-1HFS-UL includes two thermostat-controlled 200W (400W total) heaters. Each 200W heater is controlled by L-com's exclusive solid state thermostat controller. The heaters turn on when the internal temperature of 93° F (33.8°C) and a heat turn-on temperature of 16° F (-8.8° C). The heaters do not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heaters is required since they are mounted underneath the plate. For Cooling the NB181608-1HFS-UL model includes L-com's exclusive solid state temperature controller connected to dual 12W (24W total) fans. The high airflow, low noise fans used allow warm air to be actively pushed out the top vent while the second fan on the lower vent actively pulls in outside air into the enclosure. Filters for both ports prevent foreign objects or debris from entering the enclosure. The controller features improved temperature set point accuracy. The fans turn on when the internal temperature rises to 90° F (32° C) ±5° and turn off at 81° F (27° C) ±5°. The cooling fans do not require the use of any of the AC outlets, leaving them all available for your equipment.

Features

  • Fully gasketed raised Vented lid with filters & integral mounting flange
  • Features aluminum mounting plate with surge protected duplex 120 VAC Outlets & Solid State Thermostat Controlled Heating & Cooling System
  • NEMA Type 3R / IP24 rated
  • Stainless steel quick release latches with padlock hasps
  • UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
18X16X8 Ul® Listed 120 Vac Weatherproof Enclosure W/solid State Fan & Heat Controller Rohs Compliant L-Com - 29AH3101 - Newark, An Avnet Company
Chicago, IL, United States
18X16X8 Ul® Listed 120 Vac Weatherproof Enclosure W/solid State Fan & Heat Controller Rohs Compliant L-Com
29AH3101
18X16X8 Ul® Listed 120 Vac Weatherproof Enclosure W/solid State Fan & Heat Controller Rohs Compliant L-Com 29AH3101
18X16X8" UL® LISTED 120 VAC WEATHERPROOF ENCLOSURE W/SOLID STATE FAN & HEAT CONTROLLER ROHS COMPLIANT: YES

18X16X8" UL® LISTED 120 VAC WEATHERPROOF ENCLOSURE W/SOLID STATE FAN & HEAT CONTROLLER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB181608-1HFS-UL 29AH3101
Product Name 18x16x8" UL® Listed 120 VAC Weatherproof Enclosure w/Solid State Fan & Heat Controller 18X16X8 Ul® Listed 120 Vac Weatherproof Enclosure W/solid State Fan & Heat Controller Rohs Compliant L-Com
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4127 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details