L-com, Inc. 14x12x7 Inch UL Listed Weatherproof Enclosure w/Drilled Aluminum Mounting Plate NB141207-01-UL

Description
UL® Listed Enclosures... The NB141207-01-UL Non-Powered Enclosure with Drilled Mounting Plate is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing numbers are available. Use this enclosure when UL Listed products are required by the project and a pre-drilled mounting plate makes the installation easier. Other UL Listed enclosures are available with many popular features. Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. The NB141207-01-UL Non-Powered Enclosures are ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. Features Includes drilled aluminum mounting plate with AC socket cutouts NEMA Type 4, 4X / IP66 rated UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet
Description
UL® Listed Enclosures... The NB141207-01-UL Non-Powered Enclosure with Drilled Mounting Plate is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing numbers are available. Use this enclosure when UL Listed products are required by the project and a pre-drilled mounting plate makes the installation easier. Other UL Listed enclosures are available with many popular features. Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. The NB141207-01-UL Non-Powered Enclosures are ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. Features Includes drilled aluminum mounting plate with AC socket cutouts NEMA Type 4, 4X / IP66 rated UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch UL Listed Weatherproof Enclosure w/Drilled Aluminum Mounting Plate - NB141207-01-UL - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch UL Listed Weatherproof Enclosure w/Drilled Aluminum Mounting Plate
NB141207-01-UL
14x12x7 Inch UL Listed Weatherproof Enclosure w/Drilled Aluminum Mounting Plate NB141207-01-UL
UL® Listed Enclosures... The NB141207-01-UL Non-Powered Enclosure with Drilled Mounting Plate is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing numbers are available. Use this enclosure when UL Listed products are required by the project and a pre-drilled mounting plate makes the installation easier. Other UL Listed enclosures are available with many popular features. Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. The NB141207-01-UL Non-Powered Enclosures are ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com. Features Includes drilled aluminum mounting plate with AC socket cutouts NEMA Type 4, 4X / IP66 rated UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Fully gasketed raised lid & integral mounting flange Stainless steel quick release latches with padlock hasps Application Indoor and outdoor installations Protection of equipment from theft or damage Corrosive environments & hotspot applications Rapid Deployment Installations Remote Wireless LAN WiFi equipment installations

UL® Listed Enclosures...
The NB141207-01-UL Non-Powered Enclosure with Drilled Mounting Plate is approved and listed with UL, meeting the stringent requires for Communication Enclosure System 40XX. The UL listing numbers are available. Use this enclosure when UL Listed products are required by the project and a pre-drilled mounting plate makes the installation easier. Other UL Listed enclosures are available with many popular features.
Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
The NB141207-01-UL Non-Powered Enclosures are ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting plates. Blank mounting plates are available from L-Com.

Features

  • Includes drilled aluminum mounting plate with AC socket cutouts
  • NEMA Type 4, 4X / IP66 rated
  • UL® Listed Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Fully gasketed raised lid & integral mounting flange
  • Stainless steel quick release latches with padlock hasps

Application

  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB141207-01-UL
Product Name 14x12x7 Inch UL Listed Weatherproof Enclosure w/Drilled Aluminum Mounting Plate
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.83 inch (199 mm)
View Details
2 suppliers
Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details