L-com, Inc. Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/APC Couplers with 48 SC/APC 0.9mm Pigtails LCFPP-SL01-24LCA2

Description
This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/APC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections. Features 48 Port (24 Duplex) SC/APC Couplers Installed along with 48 LC/APC 0.9mm Pigtails 1U (1.75") 19 Inch Rack Mount design Cable Management Tray designed to securely and safely hold your fiber strands Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack TIA/EIA-568-B.3 compliant Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/APC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections. Features 48 Port (24 Duplex) SC/APC Couplers Installed along with 48 LC/APC 0.9mm Pigtails 1U (1.75") 19 Inch Rack Mount design Cable Management Tray designed to securely and safely hold your fiber strands Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack TIA/EIA-568-B.3 compliant Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Rack Mount 1U (1.75
North Andover, MA, United States
Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/APC Couplers with 48 SC/APC 0.9mm Pigtails
LCFPP-SL01-24LCA2
Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/APC Couplers with 48 SC/APC 0.9mm Pigtails LCFPP-SL01-24LCA2
This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/APC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections. Features 48 Port (24 Duplex) SC/APC Couplers Installed along with 48 LC/APC 0.9mm Pigtails 1U (1.75") 19 Inch Rack Mount design Cable Management Tray designed to securely and safely hold your fiber strands Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack TIA/EIA-568-B.3 compliant Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

This 19 Inch Rack Mount Fiber Enclosure, the LCFPP-SL01-24LCA2, and its low profile 1U (1.75") design comes with 24 Duplex LC/APC couplers pre-installed providing 48 ports of connection. The fiber enclosure also comes with 48 LC/APC 0.9mm pigtails. Ideal for fiber termination in your network closet, the slide out tray provides easy access to your fiber optic connections.

Features

  • 48 Port (24 Duplex) SC/APC Couplers Installed along with 48 LC/APC 0.9mm Pigtails
  • 1U (1.75") 19 Inch Rack Mount design
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Sliding tray design allows for easy access to your fiber connections even while installed in a standard 19 inch rack
  • TIA/EIA-568-B.3 compliant

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number LCFPP-SL01-24LCA2
Product Name Fiber Enclosure Rack Mount 1U (1.75") 48 Port (24 Duplex) LC/APC Couplers with 48 SC/APC 0.9mm Pigtails
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details