L-com, Inc. Fiber Enclosure Wall Mount with 72 SC(UPC) Single Mode Couplers & Pigtails FE-WM72SC

Description
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM72SC comes with 72 SC simplex coupler ports installed with 72x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM72SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 72 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 72 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM72SC comes with 72 SC simplex coupler ports installed with 72x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM72SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 72 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 72 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Enclosure Wall Mount with 72 SC(UPC) Single Mode Couplers & Pigtails - FE-WM72SC - L-com, Inc.
North Andover, MA, United States
Fiber Enclosure Wall Mount with 72 SC(UPC) Single Mode Couplers & Pigtails
FE-WM72SC
Fiber Enclosure Wall Mount with 72 SC(UPC) Single Mode Couplers & Pigtails FE-WM72SC
This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM72SC comes with 72 SC simplex coupler ports installed with 72x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM72SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 72 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access. Features Painted Carbon Steel Low Profile Wall Mounted Fiber Enclosure Supports Fiber Splices to 72 Simplex SC couplers Routing guides to limit bend radius and enhance strain-relief control Spring loaded press-pull button lock latch Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

This indoor wall mounted, single door fiber optic distribution management cross connect enclosure is ideal for end terminations of fiber optic runs in residential or commercial buildings. The FE-WM72SC comes with 72 SC simplex coupler ports installed with 72x SC/UPC single mode pigtails ready for splicing. In addition to the fiber pigtails and couplers, the FE-WM72SC comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This wall mounted configuration permits positive fiber management, connectivity and distribution of 72 incoming fiber optic cable channels. All the cross connectivity functions of splicing, termination, and interconnection for your plant, backbone and in-building fiber cabling can be included in the enclosures to protect and ease the organization of your installations. This wall mount enclosure provides a professional economical solution for protection of critical network components. This enclosure is fabricated of SPCC steel offering protection from damage in stand-alone locations and in network closets. The cable entry points are fully protected and provide easy access.

Features

  • Painted Carbon Steel
  • Low Profile Wall Mounted Fiber Enclosure
  • Supports Fiber Splices to 72 Simplex SC couplers
  • Routing guides to limit bend radius and enhance strain-relief control
  • Spring loaded press-pull button lock latch

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet
Fiber Enclosure, Wall Mount, Steel, 72Sc; Enclosure Type L-Com - 84AH3974 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Enclosure, Wall Mount, Steel, 72Sc; Enclosure Type L-Com
84AH3974
Fiber Enclosure, Wall Mount, Steel, 72Sc; Enclosure Type L-Com 84AH3974
FIBER ENCLOSURE, WALL MOUNT, STEEL, 72SC; Enclosure Type:Wall Mount; Enclosure Material:Carbon Steel; External Height - Metric:150.11mm; External Width - Metric:405.13mm; External Depth - Metric:454.91mm; IP Rating:-; Body Color:

FIBER ENCLOSURE, WALL MOUNT, STEEL, 72SC; Enclosure Type:Wall Mount; Enclosure Material:Carbon Steel; External Height - Metric:150.11mm; External Width - Metric:405.13mm; External Depth - Metric:454.91mm; IP Rating:-; Body Color:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FE-WM72SC 84AH3974
Product Name Fiber Enclosure Wall Mount with 72 SC(UPC) Single Mode Couplers & Pigtails Fiber Enclosure, Wall Mount, Steel, 72Sc; Enclosure Type L-Com
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHSSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
3 suppliers