L-com, Inc. 14x12x7 Inch 120 VAC Vented Weatherproof Enclosure NB141207-10V

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Vented Enclosure The NB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with surge protected duplex 120 VAC Outlets Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Vented Enclosure The NB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with surge protected duplex 120 VAC Outlets Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 120 VAC Vented Weatherproof Enclosure - NB141207-10V - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 120 VAC Vented Weatherproof Enclosure
NB141207-10V
14x12x7 Inch 120 VAC Vented Weatherproof Enclosure NB141207-10V
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment. Vented Enclosure The NB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure. Lightning Protection Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications. For additional information and complete specifications, click on the Data Sheet in the Downloads tab. Features Stainless steel quick release latches with padlock hasps Features aluminum mounting plate with surge protected duplex 120 VAC Outlets Fully gasketed raised Vented lid with removable filters & integral mounting flange Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 3R, 3RX / IP24 rated Application Corrosive environments & hotspot applications Remote Wireless LAN WiFi equipment installations Indoor and outdoor installations Protection of equipment from theft or damage Rapid Deployment Installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The plate features four standard surge protected 120 VAC outlets and a terminal strip to supply power to internal equipment.
Vented Enclosure
The NB141207-10V features a vented lid with removable filters and vent covers on the outside of the enclosure.
Lightning Protection
Surge protection is provided as a standard feature on the internal AC outlets. In addition, the unit can accept up to two optional bulkhead-mount N-Type lightning protectors to protect the coaxial cable runs. Mounted to the optional HGX-AMOUNT02 bracket, the HGLN-CAT5 lightning protector can be used with Power-over-Ethernet applications.
For additional information and complete specifications, click on the Data Sheet in the Downloads tab.

Features

  • Stainless steel quick release latches with padlock hasps
  • Features aluminum mounting plate with surge protected duplex 120 VAC Outlets
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 3R, 3RX / IP24 rated

Application

  • Corrosive environments & hotspot applications
  • Remote Wireless LAN WiFi equipment installations
  • Indoor and outdoor installations
  • Protection of equipment from theft or damage
  • Rapid Deployment Installations
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8067 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8067
Enclosure, Box, Grey; Enclosure Type L-Com 23T8067
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:220.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:220.6mm; External Width - Metric:343mm; External Depth - Metric:394mm; IP Rating:-; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB141207-10V 23T8067
Product Name 14x12x7 Inch 120 VAC Vented Weatherproof Enclosure Enclosure, Box, Grey; Enclosure Type L-Com
Length 14 inch (356 mm) 8.69 inch (221 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details