L-com, Inc. Rack Enclosure with Vented Rear Door 42" Outside Depth 44U 10-32 DRK19-44-42

Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Accommodates 19" panel widths Finished in a durable black textured powder coat Used to house cables, communication, A/V and Telco equipment 10-32 Threaded Rack Rails 2,500 lb. weight capacity for secure mounting of all your equipment Application MDF installations Data Centers LAN aggregation Network Infrastructure
Description
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Accommodates 19" panel widths Finished in a durable black textured powder coat Used to house cables, communication, A/V and Telco equipment 10-32 Threaded Rack Rails 2,500 lb. weight capacity for secure mounting of all your equipment Application MDF installations Data Centers LAN aggregation Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
Rack Enclosure with Vented Rear Door 42
North Andover, MA, United States
Rack Enclosure with Vented Rear Door 42" Outside Depth 44U 10-32
DRK19-44-42
Rack Enclosure with Vented Rear Door 42" Outside Depth 44U 10-32 DRK19-44-42
Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today! Features Accommodates 19" panel widths Finished in a durable black textured powder coat Used to house cables, communication, A/V and Telco equipment 10-32 Threaded Rack Rails 2,500 lb. weight capacity for secure mounting of all your equipment Application MDF installations Data Centers LAN aggregation Network Infrastructure

Middle Atlantic Rack Cabinets have been designed specifically to address both the needs of the equipment that is being mounted, as well as to address any limitations or restrictions of the jobsite. In addition, these racks are contractor-friendly and have been designed with many essential time-saving features including 10-32 threaded and Cage Nut style rack rails with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give these rack enclosures a 2,500 lb. weight capacity for secure mounting of all your equipment. Drop ship these cabinets directly to your next jobsite; Order today!

Features

  • Accommodates 19" panel widths
  • Finished in a durable black textured powder coat
  • Used to house cables, communication, A/V and Telco equipment
  • 10-32 Threaded Rack Rails
  • 2,500 lb. weight capacity for secure mounting of all your equipment

Application

  • MDF installations
  • Data Centers
  • LAN aggregation
  • Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number DRK19-44-42
Product Name Rack Enclosure with Vented Rear Door 42" Outside Depth 44U 10-32
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 155-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details