L-com, Inc. 18x16x8 Inch Weatherproof NEMA 4X Enclosure-DIN Mounting Rails NB181608-000DR

Description
L-com's HyperLink brand DIN rail enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more! Features Fully customized configurations available Fully gasketed raised lid & Integral mounting flange Installed Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Stainless steel quick release latches with padlock hasps NEMA Type rated Enclosures and configurations* Application Corrosive environments & hotspot applications Rapid Deployment Installations Includes Mounting Rails for DIN Rails and DIN modules in the Enclosure Indoor and outdoor installations and Remote Wireless LAN WiFi equipment Protection of equipment from theft or damage
Datasheet
Description
L-com's HyperLink brand DIN rail enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more! Features Fully customized configurations available Fully gasketed raised lid & Integral mounting flange Installed Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Stainless steel quick release latches with padlock hasps NEMA Type rated Enclosures and configurations* Application Corrosive environments & hotspot applications Rapid Deployment Installations Includes Mounting Rails for DIN Rails and DIN modules in the Enclosure Indoor and outdoor installations and Remote Wireless LAN WiFi equipment Protection of equipment from theft or damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch Weatherproof NEMA 4X Enclosure-DIN Mounting Rails - NB181608-000DR - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch Weatherproof NEMA 4X Enclosure-DIN Mounting Rails
NB181608-000DR
18x16x8 Inch Weatherproof NEMA 4X Enclosure-DIN Mounting Rails NB181608-000DR
L-com's HyperLink brand DIN rail enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more! Features Fully customized configurations available Fully gasketed raised lid & Integral mounting flange Installed Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Stainless steel quick release latches with padlock hasps NEMA Type rated Enclosures and configurations* Application Corrosive environments & hotspot applications Rapid Deployment Installations Includes Mounting Rails for DIN Rails and DIN modules in the Enclosure Indoor and outdoor installations and Remote Wireless LAN WiFi equipment Protection of equipment from theft or damage

L-com's HyperLink brand DIN rail enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power supplies, and more!

Features

  • Fully customized configurations available
  • Fully gasketed raised lid & Integral mounting flange
  • Installed Mounting Rails for DIN3 Rails and DIN modules in the Enclosure
  • Stainless steel quick release latches with padlock hasps
  • NEMA Type rated Enclosures and configurations*

Application

  • Corrosive environments & hotspot applications
  • Rapid Deployment Installations
  • Includes Mounting Rails for DIN Rails and DIN modules in the Enclosure
  • Indoor and outdoor installations and Remote Wireless LAN WiFi equipment
  • Protection of equipment from theft or damage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB181608-000DR
Product Name 18x16x8 Inch Weatherproof NEMA 4X Enclosure-DIN Mounting Rails
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details