L-com, Inc. 14x12x7 Inch 12 VDC Weatherproof Enclosure with Cooling Fan NB141207-50F

Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Cooling Fan The NB141207-50F model includes thermostat controlled 12 VDC 6W Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°. Features Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application 12 VDC applications such as battery back-up, solar power and vehicle power Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet
Description
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Cooling Fan The NB141207-50F model includes thermostat controlled 12 VDC 6W Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°. Features Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application 12 VDC applications such as battery back-up, solar power and vehicle power Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14x12x7 Inch 12 VDC Weatherproof Enclosure with Cooling Fan - NB141207-50F - L-com, Inc.
North Andover, MA, United States
14x12x7 Inch 12 VDC Weatherproof Enclosure with Cooling Fan
NB141207-50F
14x12x7 Inch 12 VDC Weatherproof Enclosure with Cooling Fan NB141207-50F
Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure. The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power. Cooling Fan The NB141207-50F model includes thermostat controlled 12 VDC 6W Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°. Features Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure Stainless steel quick release latches with padlock hasps Fully gasketed raised Vented lid with removable filters & integral mounting flange NEMA Type 3R, 3RX / IP24 rated Application 12 VDC applications such as battery back-up, solar power and vehicle power Remote Wireless LAN WiFi equipment installations Hotspot applications Protection of equipment from theft or damage Rapid Deployment of Indoor and outdoor installations

Start with the Box...
The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray.
Mounting Plate
The aluminum mounting plate has provisions to mount WLAN equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be attached to the mounting plate and can accommodate additional equipment to be placed in the enclosure.
The mounting plate is wired for 12 VDC Fan operation, making it ideal for use with 12 VDC Solar Powered applications, Battery Back-Up applications and 12 VDC Vehicle power.
Cooling Fan
The NB141207-50F model includes thermostat controlled 12 VDC 6W Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turn off at 90° F (32° C) ±10°.

Features

  • Features aluminum mounting plate with DC Terminal Block & Thermostat Controlled Cooling System
  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • Stainless steel quick release latches with padlock hasps
  • Fully gasketed raised Vented lid with removable filters & integral mounting flange
  • NEMA Type 3R, 3RX / IP24 rated

Application

  • 12 VDC applications such as battery back-up, solar power and vehicle power
  • Remote Wireless LAN WiFi equipment installations
  • Hotspot applications
  • Protection of equipment from theft or damage
  • Rapid Deployment of Indoor and outdoor installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB141207-50F
Product Name 14x12x7 Inch 12 VDC Weatherproof Enclosure with Cooling Fan
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
Plastic Enclosure - 598-BS1187 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details